Skyworks Solutions, Inc. Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz), and TDD Bands 38/41 (2496–2690 MHz), Band 40 (2300–2400 MHz), AXGP Band (2545–2575 MHz) SKY77778-51

Description
PAM for LTE FDD Band 7, TDD Bands 38/41, Band 40 , and AXGP Band FDD Band 7 TDD Bands 38/41 TDD Band 40 AXGP Band
Request a Quote
Description
PAM for LTE FDD Band 7, TDD Bands 38/41, Band 40 , and AXGP Band FDD Band 7 TDD Bands 38/41 TDD Band 40 AXGP Band
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz), and TDD Bands 38/41 (2496–2690 MHz), Band 40 (2300–2400 MHz), AXGP Band (2545–2575 MHz) - SKY77778-51 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz), and TDD Bands 38/41 (2496–2690 MHz), Band 40 (2300–2400 MHz), AXGP Band (2545–2575 MHz)
SKY77778-51
Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz), and TDD Bands 38/41 (2496–2690 MHz), Band 40 (2300–2400 MHz), AXGP Band (2545–2575 MHz) SKY77778-51
PAM for LTE FDD Band 7, TDD Bands 38/41, Band 40 , and AXGP Band FDD Band 7 TDD Bands 38/41 TDD Band 40 AXGP Band

PAM for LTE FDD Band 7, TDD Bands 38/41, Band 40 , and AXGP Band FDD Band 7 TDD Bands 38/41 TDD Band 40 AXGP Band

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77778-51
Product Name Power Amplifier Module for LTE FDD Band 7 (2500–2570 MHz), and TDD Bands 38/41 (2496–2690 MHz), Band 40 (2300–2400 MHz), AXGP Band (2545–2575 MHz)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Voltage Sensor - Si8931D-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
RF Amplifiers - SKY65013-92LF - 756600-SKY65013-92LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 12.5 dB
View Details
3 suppliers
RF Amplifiers - ACA2431P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
3 suppliers
695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers