Skyworks Solutions, Inc. SkyHi™ Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz), LTE SKY77752

Description
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA, LTE
Request a Quote
Description
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA, LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SkyHi™ Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz), LTE - SKY77752 - Skyworks Solutions, Inc.
Irvine, CA, United States
SkyHi™ Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz), LTE
SKY77752
SkyHi™ Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz), LTE SKY77752
PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA, LTE

PAM for CDMA2000/ WCDMA/ HSDPA/ HSUPA, LTE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77752
Product Name SkyHi™ Dual-Band Power Amplifier Module for CDMA2000/ WCDMA/ HSDPA/ HSUPA Band II (1850-1910 MHz) Band V (824-849 MHz), LTE
Amplifier Type Power Amplifier
Frequency Range 824 to 1910 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

LMB/MB/HB/UHB Diversity Receive Module - SKY13726-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; BGA, 28-lead
View Details
1 GHz CATV Line Amplifier MMIC - ACA0862B - Skyworks Solutions, Inc.
Specs
Minimum Gain 10.7 dB
Maximum Gain 11.7 dB
Noise Figure 4 dB
View Details
RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Sky5® LB/LMB/MB/HB and 4x4 MIMO Diversity Receive Module - SKY53735-61 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details