Skyworks Solutions, Inc. Power Amplifier Module for CDMA (824 MHz-849 MHz) SKY77735

Description
PAM for CDMA
Request a Quote
Description
PAM for CDMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for CDMA (824 MHz-849 MHz) - SKY77735 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for CDMA (824 MHz-849 MHz)
SKY77735
Power Amplifier Module for CDMA (824 MHz-849 MHz) SKY77735
PAM for CDMA

PAM for CDMA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77735
Product Name Power Amplifier Module for CDMA (824 MHz-849 MHz)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

450 MHz Transmit/Receive Front-End Module - SKY65377-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details
2.4 GHz Wireless LAN Front End - SE2521A80 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details
Sky5® Average Power Tracking (APT), Low-band Front-end Module - SKY58093-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Package Type Surface Mount; 46-pad LGA
View Details
RF Amplifiers - AWL9580Q7 - 862703-AWL9580Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers