Skyworks Solutions, Inc. Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz) SKY77708

Description
PAM for LTE/EUTRAN Bands XIII/XIV (777-798 MHz)
Request a Quote
Description
PAM for LTE/EUTRAN Bands XIII/XIV (777-798 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz) - SKY77708 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz)
SKY77708
Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz) SKY77708
PAM for LTE/EUTRAN Bands XIII/XIV (777-798 MHz)

PAM for LTE/EUTRAN Bands XIII/XIV (777-798 MHz)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77708
Product Name Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz)
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz 802.11b/g/n Power Amplifier - SE2574BL-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
2 suppliers
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details