Skyworks Solutions, Inc. Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band VIII (880–915 MHz) SKY77705

Description
PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote
Description
PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band VIII (880–915 MHz) - SKY77705 - Skyworks Solutions, Inc.
Irvine, CA, United States
Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band VIII (880–915 MHz)
SKY77705
Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band VIII (880–915 MHz) SKY77705
PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE

PAM for WCDMA / HSDPA / HSUPA / HSPA+ / LTE

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77705
Product Name Power Amplifier Module for WCDMA / HSDPA / HSUPA / HSPA+ / LTE – Band VIII (880–915 MHz)
Amplifier Type Power Amplifier
Frequency Range 880 to 915 MHz
Minimum Gain 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKY13716-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 717 to 960 MHz
Package Type Surface Mount; MCM, 24-lead
View Details
Sky5® Front-End Module for 5G Applications - SKY58269-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details