Skyworks Solutions, Inc. RF Misc ICs and Modules SKY77629-13

Description
IC
Description
IC

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SKY77629-13 - ODG (Origin Data Global)
Shenzhen, China
RF Misc ICs and Modules
SKY77629-13
RF Misc ICs and Modules SKY77629-13
IC

IC

Supplier's Site
Futian, China
RF and Wireless - RF Misc ICs and Modules
SKY77629-13
RF and Wireless - RF Misc ICs and Modules SKY77629-13
IC

IC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number SKY77629-13 SKY77629-13
Product Name RF Misc ICs and Modules RF and Wireless - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - SI4751-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details