Skyworks Solutions, Inc. RF Misc ICs and Modules - SKY77594-11 SKY77594-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 004516-SKY77594-11 Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz RF Type: GSM, GPRS Categories: RF/IF and RFID Status: Obsolete(EOL) Purpose: Front End Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 004516-SKY77594-11 Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz RF Type: GSM, GPRS Categories: RF/IF and RFID Status: Obsolete(EOL) Purpose: Front End Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SKY77594-11 - 004516-SKY77594-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SKY77594-11
004516-SKY77594-11
RF Misc ICs and Modules - SKY77594-11 004516-SKY77594-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 004516-SKY77594-11 Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz RF Type: GSM, GPRS Categories: RF/IF and RFID Status: Obsolete(EOL) Purpose: Front End Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 004516-SKY77594-11
Frequency: 824MHz to 915MHz, 1.71GHz to 1.91GHz
RF Type: GSM, GPRS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Purpose: Front End
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 004516-SKY77594-11
Product Name RF Misc ICs and Modules - SKY77594-11
Frequency 8.24E8 to 1.91E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details