Skyworks Solutions, Inc. RF Misc ICs and Modules - SKY77590-11 SKY77590-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325045-SKY77590-11 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Function: Front End Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-SMD Module Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325045-SKY77590-11 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Function: Front End Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-SMD Module Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SKY77590-11 - 325045-SKY77590-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SKY77590-11
325045-SKY77590-11
RF Misc ICs and Modules - SKY77590-11 325045-SKY77590-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 325045-SKY77590-11 Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Function: Front End Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-SMD Module Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 325045-SKY77590-11
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Function: Front End
Categories: RF/IF and RFID
Supplier Device Package: 28-MCM (6x6)
Status: Obsolete
Manufacturer Package: 28-SMD Module
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 325045-SKY77590-11
Product Name RF Misc ICs and Modules - SKY77590-11
Frequency 8.50E8 to 1.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details