Skyworks Solutions, Inc. RF/IF and RFID - RF Misc ICs and Modules SKY77584-21

Description
Win Source Part Number: 1236113-SKY77584-21 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz Function: Front End Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-2200-2,863-2200- 1,1287-SKY77584-21,8 63-2200-6,SKY77584-2 1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236113-SKY77584-21 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz Function: Front End Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-2200-2,863-2200- 1,1287-SKY77584-21,8 63-2200-6,SKY77584-2 1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236113-SKY77584-21 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236113-SKY77584-21
RF/IF and RFID - RF Misc ICs and Modules 1236113-SKY77584-21
Win Source Part Number: 1236113-SKY77584-21 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz Function: Front End Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: 863-2200-2,863-2200- 1,1287-SKY77584-21,8 63-2200-6,SKY77584-2 1 Product Status: Obsolete

Win Source Part Number: 1236113-SKY77584-21
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz
Function: Front End
Package / Case: 28-SMD Module
Supplier Device Package: 28-MCM (6x6)
ECCN: OBSOLETE
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Other Names: 863-2200-2,863-2200-1,1287-SKY77584-21,863-2200-6,SKY77584-21
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236113-SKY77584-21
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 8.24E8 to 1.91E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details