Skyworks Solutions, Inc. RF Misc ICs and Modules - SKY77558-11 SKY77558-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 712173-SKY77558-11 Packaging: Tape and Reel Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz Function: Front End RF Type: GSM, GPRS Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 712173-SKY77558-11 Packaging: Tape and Reel Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz Function: Front End RF Type: GSM, GPRS Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SKY77558-11 - 712173-SKY77558-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SKY77558-11
712173-SKY77558-11
RF Misc ICs and Modules - SKY77558-11 712173-SKY77558-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 712173-SKY77558-11 Packaging: Tape and Reel Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz Function: Front End RF Type: GSM, GPRS Categories: RF/IF and RFID Supplier Device Package: 28-MCM (6x6) Status: Obsolete Manufacturer Package: 28-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 712173-SKY77558-11
Packaging: Tape and Reel
Frequency: 824MHz ~ 915MHz, 1.71GHz ~ 1.91GHz
Function: Front End
RF Type: GSM, GPRS
Categories: RF/IF and RFID
Supplier Device Package: 28-MCM (6x6)
Status: Obsolete
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 712173-SKY77558-11
Product Name RF Misc ICs and Modules - SKY77558-11
Frequency 8.24E8 to 1.91E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details