Skyworks Solutions, Inc. Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support SKY77544

Description
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE - Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE - Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support - SKY77544 - Skyworks Solutions, Inc.
Irvine, CA, United States
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support
SKY77544
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support SKY77544
Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE - Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900

Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE - Triple-Band WCDMA Antenna Switch Support GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77544
Product Name Tx-Rx FEM for Quad-Band GSM / GPRS / EDGE – Triple-Band WCDMA Antenna Switch Support
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 50 to 1218 MHz
Minimum Gain ? to 13.2 dB
Maximum Gain 13.2 dB
View Details
RF Amplifiers - AWB7128P8 - 803245-AWB7128P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2545 to 2690 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Specs
Applications RF Microwave
View Details
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details