Skyworks Solutions, Inc. SKY77449 Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz) SKY77449

Description
PAM for LTE/E-UTRA Bands XIII/XIV (777-798 MHz)
Request a Quote
Description
PAM for LTE/E-UTRA Bands XIII/XIV (777-798 MHz)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SKY77449 Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz) - SKY77449 - Skyworks Solutions, Inc.
Irvine, CA, United States
SKY77449 Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz)
SKY77449
SKY77449 Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz) SKY77449
PAM for LTE/E-UTRA Bands XIII/XIV (777-798 MHz)

PAM for LTE/E-UTRA Bands XIII/XIV (777-798 MHz)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77449
Product Name SKY77449 Power Amplifier Module for LTE / EUTRAN Bands XIII / XIV (777–798 MHz)
Amplifier Type Power Amplifier
Frequency Range 777 to 798 MHz
Minimum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5502L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Specs
Frequency Range 1880 to 1930 MHz
Minimum Gain ? to 35 dB
Maximum Gain 35 dB
View Details
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details