Skyworks Solutions, Inc. LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ SKY77446

Description
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+
Request a Quote
Description
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ - SKY77446 - Skyworks Solutions, Inc.
Irvine, CA, United States
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+
SKY77446
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+ SKY77446
LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+

LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77446
Product Name LIPA® Module for WCDMA / HSDPA / HSUPA / HSPA+
Frequency Range 1920 to 1980 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Front-End Module for LTE and NR - SKY58254-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 30-pad
View Details
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers
CATV Infrastructure Amplifier 1.2 GHz CCAP/Edge QAM/CMTS Driver - ACA1240 - Skyworks Solutions, Inc.
Specs
Minimum Gain 35 dB
Maximum Gain 35 dB
Noise Figure 4.5 dB
View Details
4 suppliers
Low-Band LNA Front-End Module (B26/B5/B18/B19, B8, B20, B12/13/17, B28A, B28B, and B29) - SKY13716-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 717 to 960 MHz
Package Type Surface Mount; MCM, 24-lead
View Details