Skyworks Solutions, Inc. Front-end Module for WCDMA / HSDPA / HSUPA(Tx 880-915 MHz), (Rx 925-960 MHz) SKY77438

Description
The SKY77438 Front-End Module (FEM) is a fully matched, 16-pad surface mount module developed for WCDMA applications. Small and efficient, this WCDMA FEM integrates the interstage filter, the input matching, the power amplifier, the output matching, the power detection, and the duplexer into a single 7 mm x 4 mm x 1.1 mm package. The SKY77438 meets the stringent spectral requirements of WCDMA standards up to 25.0 dBm output power. The FEM incorporates an InGaP HBT PA and contains circuitry to optimize power detector performance. Different control pads are available to enhance the performance of the FEM at different power levels. Integration of the RF front-end greatly simplifies the design of the handset radio as all critical matching between the interstage filter, PA, power detection, and duplexer is optimized within the module. By optimizing the efficiency of the InGaP HBT PA MMIC and reducing the RF loss between the integrated components, this FEM achieves current as low as 525 mA at maximum output power (25.0 dBm) that significantly improves the talk time of the WCDMA handset. This small package uses Skyworks’ low cost, multi-laminate substrate technology and is approximately half the size of individually-package d component solutions. The SKY77438 front-end module can save handset designers significant board space and design-cycle time.
Request a Quote
Description
The SKY77438 Front-End Module (FEM) is a fully matched, 16-pad surface mount module developed for WCDMA applications. Small and efficient, this WCDMA FEM integrates the interstage filter, the input matching, the power amplifier, the output matching, the power detection, and the duplexer into a single 7 mm x 4 mm x 1.1 mm package. The SKY77438 meets the stringent spectral requirements of WCDMA standards up to 25.0 dBm output power. The FEM incorporates an InGaP HBT PA and contains circuitry to optimize power detector performance. Different control pads are available to enhance the performance of the FEM at different power levels. Integration of the RF front-end greatly simplifies the design of the handset radio as all critical matching between the interstage filter, PA, power detection, and duplexer is optimized within the module. By optimizing the efficiency of the InGaP HBT PA MMIC and reducing the RF loss between the integrated components, this FEM achieves current as low as 525 mA at maximum output power (25.0 dBm) that significantly improves the talk time of the WCDMA handset. This small package uses Skyworks’ low cost, multi-laminate substrate technology and is approximately half the size of individually-package d component solutions. The SKY77438 front-end module can save handset designers significant board space and design-cycle time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Front-end Module for WCDMA / HSDPA / HSUPA(Tx 880-915 MHz), (Rx 925-960 MHz) - SKY77438 - Skyworks Solutions, Inc.
Irvine, CA, United States
Front-end Module for WCDMA / HSDPA / HSUPA(Tx 880-915 MHz), (Rx 925-960 MHz)
SKY77438
Front-end Module for WCDMA / HSDPA / HSUPA(Tx 880-915 MHz), (Rx 925-960 MHz) SKY77438
The SKY77438 Front-End Module (FEM) is a fully matched, 16-pad surface mount module developed for WCDMA applications. Small and efficient, this WCDMA FEM integrates the interstage filter, the input matching, the power amplifier, the output matching, the power detection, and the duplexer into a single 7 mm x 4 mm x 1.1 mm package. The SKY77438 meets the stringent spectral requirements of WCDMA standards up to 25.0 dBm output power. The FEM incorporates an InGaP HBT PA and contains circuitry to optimize power detector performance. Different control pads are available to enhance the performance of the FEM at different power levels. Integration of the RF front-end greatly simplifies the design of the handset radio as all critical matching between the interstage filter, PA, power detection, and duplexer is optimized within the module. By optimizing the efficiency of the InGaP HBT PA MMIC and reducing the RF loss between the integrated components, this FEM achieves current as low as 525 mA at maximum output power (25.0 dBm) that significantly improves the talk time of the WCDMA handset. This small package uses Skyworks’ low cost, multi-laminate substrate technology and is approximately half the size of individually-package d component solutions. The SKY77438 front-end module can save handset designers significant board space and design-cycle time.

The SKY77438 Front-End Module (FEM) is a fully matched, 16-pad surface mount module developed for WCDMA applications. Small and efficient, this WCDMA FEM integrates the interstage filter, the input matching, the power amplifier, the output matching, the power detection, and the duplexer into a single 7 mm x 4 mm x 1.1 mm package.
The SKY77438 meets the stringent spectral requirements of WCDMA standards up to 25.0 dBm output power. The FEM incorporates an InGaP HBT PA and contains circuitry to optimize power detector performance. Different control pads are available to enhance the performance of the FEM at different power levels.
Integration of the RF front-end greatly simplifies the design of the handset radio as all critical matching between the interstage filter, PA, power detection, and duplexer is optimized within the module. By optimizing the efficiency of the InGaP HBT PA MMIC and reducing the RF loss between the integrated components, this FEM achieves current as low as 525 mA at maximum output power (25.0 dBm) that significantly improves the talk time of the WCDMA handset. This small package uses Skyworks’ low cost, multi-laminate substrate technology and is approximately half the size of individually-packaged component solutions. The SKY77438 front-end module can save handset designers significant board space and design-cycle time.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77438
Product Name Front-end Module for WCDMA / HSDPA / HSUPA(Tx 880-915 MHz), (Rx 925-960 MHz)
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65373-21 - 895258-SKY65373-21 - Win Source Electronics
Specs
Applications RF Microwave
View Details
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
2.4 GHz High Efficiency Wireless LAN PA - SE2568L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 27 dB
Maximum Gain 27 dB
View Details
2 suppliers