Skyworks Solutions, Inc. iPAC Module Quad-Band GSM/EDGE GSM850, GSM900, DCS1800, PCS1900 SKY77344

Description
iPAC™ PAM for Quad-Band GSM/EDGE GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
iPAC™ PAM for Quad-Band GSM/EDGE GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
iPAC Module Quad-Band GSM/EDGE GSM850, GSM900, DCS1800, PCS1900 - SKY77344 - Skyworks Solutions, Inc.
Irvine, CA, United States
iPAC Module Quad-Band GSM/EDGE GSM850, GSM900, DCS1800, PCS1900
SKY77344
iPAC Module Quad-Band GSM/EDGE GSM850, GSM900, DCS1800, PCS1900 SKY77344
iPAC™ PAM for Quad-Band GSM/EDGE GSM850 GSM900 DCS1800 PCS1900

iPAC™ PAM for Quad-Band GSM/EDGE GSM850 GSM900 DCS1800 PCS1900

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY77344
324967-SKY77344
RF Amplifiers - SKY77344 324967-SKY77344
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324967-SKY77344 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 324967-SKY77344
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SKY77344 324967-SKY77344
Product Name iPAC Module Quad-Band GSM/EDGE GSM850, GSM900, DCS1800, PCS1900 RF Amplifiers - SKY77344
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Low Band Tx-Rx Front-End Module for 3G/ 4G/5G Applications with Low Band/High Band 2G - SKY5A3043 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Package Type Surface Mount; 56-pad
View Details
2.4 GHz Front End - SE2620T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
2.4 GHz High Efficiency Wireless LAN Front End - SE2564L - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 24-pin
View Details
RF Amplifiers - AWU6616Q7 - 862718-AWU6616Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details