Skyworks Solutions, Inc. PA Module for Quad-Band GSM / EDGE SKY77336

Description
iPAC™ PAM for Quad-Band GSM/GPRS/EDGE GSM850 GSM900 DCS1800 PCS1900
Request a Quote
Description
iPAC™ PAM for Quad-Band GSM/GPRS/EDGE GSM850 GSM900 DCS1800 PCS1900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PA Module for Quad-Band GSM / EDGE - SKY77336 - Skyworks Solutions, Inc.
Irvine, CA, United States
PA Module for Quad-Band GSM / EDGE
SKY77336
PA Module for Quad-Band GSM / EDGE SKY77336
iPAC™ PAM for Quad-Band GSM/GPRS/EDGE GSM850 GSM900 DCS1800 PCS1900

iPAC™ PAM for Quad-Band GSM/GPRS/EDGE GSM850 GSM900 DCS1800 PCS1900

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY77336
Product Name PA Module for Quad-Band GSM / EDGE
Frequency Range 824 to 1910 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWT6283RM49P8 - 227961-AWT6283RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 37.5 dB
View Details
3 suppliers
RF Amplifiers - ACA0861BRS7P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 860 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 24 dB
View Details
2 suppliers
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details