Skyworks Solutions, Inc.
Power Amplifier Module for CDMA2000 (450–460 MHz)
SKY77192-14
Description
PAM for CDMA2000
Request a Quote
Email Supplier
Description
PAM for CDMA2000
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for CDMA2000 (450–460 MHz)
SKY77192-14
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77192-14 |
|
Product Name
|
Power Amplifier Module for CDMA2000 (450–460 MHz) |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
450 to 460 MHz
|
|
Minimum Gain
|
29 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
802.11b/g
Frequency Range
2400 to 2500 MHz
View Details
3 suppliers
Frequency Range
2400 to 2500 MHz
Package Type
Surface Mount; Plugin; QFN, 24-pin
View Details