Skyworks Solutions, Inc.
Power Amplifier Module for WCDMA / HSDPA Band II (1850-1910 MHz)
SKY77187
Description
PAM for WCDMA / HSDPA
Request a Quote
Email Supplier
Description
PAM for WCDMA / HSDPA
Request a Quote
Email Supplier
Suppliers
Power Amplifier Module for WCDMA / HSDPA Band II (1850-1910 MHz)
SKY77187
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
SKY77187 |
|
Product Name
|
Power Amplifier Module for WCDMA / HSDPA Band II (1850-1910 MHz) |
|
Amplifier Type
|
Power Amplifier
|
|
Frequency Range
|
1850 to 1910 MHz
|
|
Minimum Gain
|
27.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Power Amplifier
Applications
Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range
1930 to 1990 MHz
View Details
Amplifier Type
Power Amplifier
Output Power
30 dBm
Package Type
Surface Mount; Plugin; MCM, 28-pin
View Details
Frequency Range
5150 to 5900 MHz
Minimum Gain
? to 33 dB
Maximum Gain
33 dB
View Details
Applications
Mobile / Wireless Systems
Package Type
Surface Mount; 56-pad
View Details