Skyworks Solutions, Inc. 1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer SKY73421-11

Description
Please note: SKY73421-11 is being discontinued and is not recommended for new designs. The SKY73421-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73421-11 features an IIP3 of +25 dBm and a Noise Figure (NF) of 9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers. The SKY73421-11 has been designed for optimum long-term reliability. The SKY73421-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
Please note: SKY73421-11 is being discontinued and is not recommended for new designs. The SKY73421-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73421-11 features an IIP3 of +25 dBm and a Noise Figure (NF) of 9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers. The SKY73421-11 has been designed for optimum long-term reliability. The SKY73421-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer - SKY73421-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer
SKY73421-11
1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer SKY73421-11
Please note: SKY73421-11 is being discontinued and is not recommended for new designs. The SKY73421-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73421-11 features an IIP3 of +25 dBm and a Noise Figure (NF) of 9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers. The SKY73421-11 has been designed for optimum long-term reliability. The SKY73421-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.

Please note: SKY73421-11 is being discontinued and is not recommended for new designs.

The SKY73421-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73421-11 features an IIP3 of +25 dBm and a Noise Figure (NF) of 9 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G/4G base station receivers.
The SKY73421-11 has been designed for optimum long-term reliability. The SKY73421-11 diversity downconversion mixer is provided in a compact, 36-pin Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Mixers - SKY73421-11-ND - DigiKey
Thief River Falls, MN, United States
RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.4GHz ~ 2GHz 36-QFN (6x6)

RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.4GHz ~ 2GHz 36-QFN (6x6)

Buy Now Datasheet
RF Mixers - SKY73421-11 - 895276-SKY73421-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73421-11
895276-SKY73421-11
RF Mixers - SKY73421-11 895276-SKY73421-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895276-SKY73421-11 Features: RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.4GHz ~ 2GHz 36-QFN (6x6) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-QFN (6x6) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895276-SKY73421-11
Features: RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.4GHz ~ 2GHz 36-QFN (6x6)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-QFN (6x6)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
IC MIXER Product overview: SKY73421-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73421-11 can be used for catalog matching and distributor lookup.

IC MIXER Product overview: SKY73421-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73421-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers SKY73421-11
IC MIXER

IC MIXER

Supplier's Site
RF Mixers - SKY73421-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73421-11
RF Mixers SKY73421-11
RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.4GHz ~ 2GHz 36-QFN (6x6)

RF Mixer IC CDMA, EDGE, GSM, LTE, UMTS, WCDMA Down Converter 1.4GHz ~ 2GHz 36-QFN (6x6)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73421-11 SKY73421-11-ND 895276-SKY73421-11 861-SKY73421-11 SKY73421-11 SKY73421-11
Product Name 1400 to 2000 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer RF Mixers RF Mixers - SKY73421-11 Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Plugin; QFN, 36-pin Surface Mount; 36-VFQFN Exposed Pad Surface Mount; 36-QFN (6x6) Tape & Reel (TR) Surface Mount; 36-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

700-1000 MHz High Gain and Linearity Single Downconversion Mixer - SKY73070 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
1200 – 1700 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73089-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 1200 to 1700 MHz
IF 50 MHz
View Details
5 suppliers
Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details
300 – 500 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73084-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 300 to 500 MHz
IF 50 MHz
View Details
5 suppliers