Skyworks Solutions, Inc. 350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO SKY73208-11

Description
Please note: SKY73208-11 is being discontinued and is not recommended for new designs. Skyworks SKY73208-11 is a fully integrated wideband receive downconverter that includes a high linearity mixer and a complete Voltage Controlled Oscillator (VCO), synthesizer, and Local Oscillator (LO) chain. A low loss RF balun has also been included to reduce design complications and to lower system cost. The SKY73208-11 features a 3rd Order Input Intercept Point (IIP3) of +26 dBm and a Noise Figure (NF) of 14 dB, which make the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO frequency can be set to the desired value while minimizing the phase noise. The direct, non-divided internal VCO frequency can also be monitored at the bidirectional VCO pins. The flexible SKY73208-11 LO configuration allows the loop to be locked by an external VCO or external Phase Locked Loop (PLL), or the device can use the divider chain only. The SKY73208-11 is controlled by a Serial Peripheral Interface (SPI). The SKY73208-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. It is manufactured in a compact, 36-pin 6 x 6 mm Multi-Chip Module (MCM).
Request a Quote Datasheet
Description
Please note: SKY73208-11 is being discontinued and is not recommended for new designs. Skyworks SKY73208-11 is a fully integrated wideband receive downconverter that includes a high linearity mixer and a complete Voltage Controlled Oscillator (VCO), synthesizer, and Local Oscillator (LO) chain. A low loss RF balun has also been included to reduce design complications and to lower system cost. The SKY73208-11 features a 3rd Order Input Intercept Point (IIP3) of +26 dBm and a Noise Figure (NF) of 14 dB, which make the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO frequency can be set to the desired value while minimizing the phase noise. The direct, non-divided internal VCO frequency can also be monitored at the bidirectional VCO pins. The flexible SKY73208-11 LO configuration allows the loop to be locked by an external VCO or external Phase Locked Loop (PLL), or the device can use the divider chain only. The SKY73208-11 is controlled by a Serial Peripheral Interface (SPI). The SKY73208-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. It is manufactured in a compact, 36-pin 6 x 6 mm Multi-Chip Module (MCM).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO - SKY73208-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO
SKY73208-11
350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO SKY73208-11
Please note: SKY73208-11 is being discontinued and is not recommended for new designs. Skyworks SKY73208-11 is a fully integrated wideband receive downconverter that includes a high linearity mixer and a complete Voltage Controlled Oscillator (VCO), synthesizer, and Local Oscillator (LO) chain. A low loss RF balun has also been included to reduce design complications and to lower system cost. The SKY73208-11 features a 3rd Order Input Intercept Point (IIP3) of +26 dBm and a Noise Figure (NF) of 14 dB, which make the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO frequency can be set to the desired value while minimizing the phase noise. The direct, non-divided internal VCO frequency can also be monitored at the bidirectional VCO pins. The flexible SKY73208-11 LO configuration allows the loop to be locked by an external VCO or external Phase Locked Loop (PLL), or the device can use the divider chain only. The SKY73208-11 is controlled by a Serial Peripheral Interface (SPI). The SKY73208-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. It is manufactured in a compact, 36-pin 6 x 6 mm Multi-Chip Module (MCM).

Please note: SKY73208-11 is being discontinued and is not recommended for new designs.

Skyworks SKY73208-11 is a fully integrated wideband receive downconverter that includes a high linearity mixer and a complete Voltage Controlled Oscillator (VCO), synthesizer, and Local Oscillator (LO) chain. A low loss RF balun has also been included to reduce design complications and to lower system cost.
The SKY73208-11 features a 3rd Order Input Intercept Point (IIP3) of +26 dBm and a Noise Figure (NF) of 14 dB, which make the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers.
The SKY73208-11 also includes a fully integrated wideband VCO/Integer-N frequency synthesizer. The device includes four differential VCOs that cover the output frequency range from 2.8 GHz to 6.0 GHz. By applying internal VCO division, the output LO frequency can be set to the desired value while minimizing the phase noise. The direct, non-divided internal VCO frequency can also be monitored at the bidirectional VCO pins.
The flexible SKY73208-11 LO configuration allows the loop to be locked by an external VCO or external Phase Locked Loop (PLL), or the device can use the divider chain only. The SKY73208-11 is controlled by a Serial Peripheral Interface (SPI).
The SKY73208-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. It is manufactured in a compact, 36-pin 6 x 6 mm Multi-Chip Module (MCM).

Supplier's Site
RF/IF and RFID - RF Mixers - 1236088-SKY73208-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1236088-SKY73208-11
RF/IF and RFID - RF Mixers 1236088-SKY73208-11
Win Source Part Number: 1236088-SKY73208-11 Category: RF/IF and RFID>RF Mixers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 350MHz ~ 5GHz Gain: 5dB Noise Figure: 15.5dB Current - Supply: 135mA RF Type: CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 36-SMD Module Supplier Device Package: 36-MCM (6x6) ECCN: OBSOLETE Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) Mfr: Skyworks Solutions Inc. Other Names: 863-SKY73208-11TR Product Status: Obsolete

Win Source Part Number: 1236088-SKY73208-11
Category: RF/IF and RFID>RF Mixers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 350MHz ~ 5GHz
Gain: 5dB
Noise Figure: 15.5dB
Current - Supply: 135mA
RF Type: CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA
Secondary Attributes: Down Converter
Number of Mixers: 1
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-SMD Module
Supplier Device Package: 36-MCM (6x6)
ECCN: OBSOLETE
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Other Names: 863-SKY73208-11TR
Product Status: Obsolete

Buy Now Datasheet
IC RECEIVE MIXER PLL VCO 36MCM Product overview: SKY73208-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73208-11 can be used for catalog matching and distributor lookup.

IC RECEIVE MIXER PLL VCO 36MCM Product overview: SKY73208-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73208-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SKY73208-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73208-11
RF Mixers SKY73208-11
RF Mixer IC CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA Down Converter 350MHz ~ 5GHz 36-MCM (6x6)

RF Mixer IC CDMA2000, EDGE, GSM, TD-SCDMA, W-CDMA Down Converter 350MHz ~ 5GHz 36-MCM (6x6)

Buy Now Datasheet
RF and Wireless - RF Mixers SKY73208-11
IC RECEIVE MIXER PLL VCO 36MCM

IC RECEIVE MIXER PLL VCO 36MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73208-11 1236088-SKY73208-11 861-SKY73208-11 SKY73208-11 SKY73208-11
Product Name 350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO RF/IF and RFID - RF Mixers Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Plugin; MCM, 36-pin Surface Mount; 36-SMD Module Tape & Reel (TR) Surface Mount; 36-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Wideband Tuner Upconverter - ACU2109 - Skyworks Solutions, Inc.
Specs
RF 50 to 860 MHz
IF 900 MHz
View Details
700-1000 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers - SKY73032 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details
RF Mixers - SKY73082-21 - 933946-SKY73082-21 - Win Source Electronics
View Details
3 suppliers
700-1000 MHz High Gain and Linearity Single Downconversion Mixer - SKY73070 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 40 MHz
View Details