Please note: SKY73089-11 is being discontinued and is not recommended for new designs.
The SKY73089-11 is a fully integrated diversity mixer that includes Local Oscillator (LO) drivers, an LO switch, high linearity mixers, and large dynamic range Intermediate Frequency (IF) amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73089-11 features an input IP3 of +26.8 dBm and a Noise Figure (NF) of 9.3 dB, making the device an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
The SKY73089-11 is manufactured using a robust silicon BiCMOS process and has been designed for optimum long-term reliability. The SKY73089-11 diversity downconversion mixer is provided in a compact, 36-pin Multi-Chip Module (MCM).
IC MIXER Product overview: SKY73089-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73089-11 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236089-SKY73089-11
Category: RF/IF and RFID>RF Mixers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 1.2GHz ~ 1.7GHz
Gain: 9.3dB
Noise Figure: 9.3dB
Current - Supply: 370mA
RF Type: CDMA, EDGE, GSM, UMTS, WCDMA
Secondary Attributes: Down Converter
Number of Mixers: 2
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 36-SMD Module
Supplier Device Package: 36-MCM (6x6)
ECCN: OBSOLETE
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.2GHz ~ 1.7GHz 36-MCM (6x6)
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | SKY73089-11 | 861-SKY73089-11 | 1236089-SKY73089-11 | SKY73089-11 | SKY73089-11 |
| Product Name | 1200 – 1700 MHz High Gain and Linearity Diversity Downconversion Mixer | Rf Mixer | RF/IF and RFID - RF Mixers | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Plugin; MCM, 36-pin | Tape & Reel (TR) | Surface Mount; 36-SMD Module | Surface Mount; 36-SMD Module |