Skyworks Solutions, Inc. 700–1000 MHz High Linearity, Single Up/Downconversion Mixer SKY73062-11

Description
Please note: SKY73062-11 is being discontinued and is not recommended for new designs. Please note: SKY73062-11 is not recommended for new designs. The SKY73062-11 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design complications and lower system cost.
Request a Quote Datasheet
Description
Please note: SKY73062-11 is being discontinued and is not recommended for new designs. Please note: SKY73062-11 is not recommended for new designs. The SKY73062-11 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design complications and lower system cost.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73062-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
700–1000 MHz High Linearity, Single Up/Downconversion Mixer
SKY73062-11
700–1000 MHz High Linearity, Single Up/Downconversion Mixer SKY73062-11
Please note: SKY73062-11 is being discontinued and is not recommended for new designs. Please note: SKY73062-11 is not recommended for new designs. The SKY73062-11 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design complications and lower system cost.

Please note: SKY73062-11 is being discontinued and is not recommended for new designs.

Please note: SKY73062-11 is not recommended for new designs.
The SKY73062-11 is a fully integrated up/downconversion mixer that includes a Local Oscillator (LO) driver, an LO switch, and a high linearity mixer. A low loss RF balun has also been included to reduce design complications and lower system cost.

Supplier's Site
RF/IF and RFID - RF Mixers - 1236090-SKY73062-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Mixers
1236090-SKY73062-11
RF/IF and RFID - RF Mixers 1236090-SKY73062-11
Win Source Part Number: 1236090-SKY73062-11 Category: RF/IF and RFID>RF Mixers Series: * Package: Cut Tape (CT), Standard Package: 2,500 ECCN: 5A991G Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 1287-SKY73062-11,863 -1084-1,863-1084-2,8 63-SKY73062-11TR,863 -1084-6,SKY7306211 Product Status: Obsolete

Win Source Part Number: 1236090-SKY73062-11
Category: RF/IF and RFID>RF Mixers
Series: *
Package: Cut Tape (CT),
Standard Package: 2,500
ECCN: 5A991G
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 1287-SKY73062-11,863-1084-1,863-1084-2,863-SKY73062-11TR,863-1084-6,SKY7306211
Product Status: Obsolete

Buy Now Datasheet
RF Mixers - 863-1084-1-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
863-1084-1-ND
RF Mixers 863-1084-1-ND
RF Mixer IC

RF Mixer IC

Buy Now Datasheet
700MHZ 1GHZ Rf Mixer - 861-SKY73062-11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MHZ 1GHZ Rf Mixer
861-SKY73062-11
700MHZ 1GHZ Rf Mixer 861-SKY73062-11
IC MIXR 700MHZ-1GHZ UP/DWN 20MCM Product overview: SKY73062-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 700MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73062-11 can be used for catalog matching and distributor lookup.

IC MIXR 700MHZ-1GHZ UP/DWN 20MCM Product overview: SKY73062-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, 1GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 700MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73062-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - SKY73062-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73062-11
RF Mixers SKY73062-11
RF Mixer IC

RF Mixer IC

Buy Now Datasheet
RF Mixers - SKY73062-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73062-11
RF Mixers SKY73062-11
RF Mixer IC

RF Mixer IC

Buy Now Datasheet
RF and Wireless - RF Mixers SKY73062-11
IC MIXR 700MHZ-1GHZ UP/DWN 20MCM

IC MIXR 700MHZ-1GHZ UP/DWN 20MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73062-11 1236090-SKY73062-11 863-1084-1-ND 861-SKY73062-11 SKY73062-11 SKY73062-11
Product Name 700–1000 MHz High Linearity, Single Up/Downconversion Mixer RF/IF and RFID - RF Mixers RF Mixers 700MHZ 1GHZ Rf Mixer RF Mixers RF and Wireless - RF Mixers
Package Type Plugin; MCM, 20-pin Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Rf Mixer - 861-SKY73083-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers
RF Mixers - 863-1085-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 20-TQFN Exposed Pad
RF 700 to 1000 MHz
View Details
5 suppliers
Rf Mixer - 861-SKY73063-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape and Reel
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 700 to 1000 MHz
View Details
3 suppliers
650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73086 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 650 to 900 MHz
IF 100 MHz
View Details