Skyworks Solutions, Inc. 1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers SKY73033-11

Description
Please note: SKY73033-11 is being discontinued and is not recommended for new designs. The SKY73033-11 is a fully integrated single mixer that includes LO drivers, an LO switch, high linearity mixers, and large dynamic range IF amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73033-11 is an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
Request a Quote Datasheet
Description
Please note: SKY73033-11 is being discontinued and is not recommended for new designs. The SKY73033-11 is a fully integrated single mixer that includes LO drivers, an LO switch, high linearity mixers, and large dynamic range IF amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73033-11 is an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers - SKY73033-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers
SKY73033-11
1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers SKY73033-11
Please note: SKY73033-11 is being discontinued and is not recommended for new designs. The SKY73033-11 is a fully integrated single mixer that includes LO drivers, an LO switch, high linearity mixers, and large dynamic range IF amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost. The SKY73033-11 is an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.

Please note: SKY73033-11 is being discontinued and is not recommended for new designs.

The SKY73033-11 is a fully integrated single mixer that includes LO drivers, an LO switch, high linearity mixers, and large dynamic range IF amplifiers. Low loss RF baluns have also been included to reduce design complications and lower system cost.
The SKY73033-11 is an ideal solution for high dynamic range systems such as 2G/3G base station receivers. The LO switch provides more than 40 dB of isolation between LO inputs and supports the switching time required for GSM/EDGE base stations.

Supplier's Site
RF Mixers - SKY73033-11 - 324872-SKY73033-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - SKY73033-11
324872-SKY73033-11
RF Mixers - SKY73033-11 324872-SKY73033-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 324872-SKY73033-11 Frequency: 1.7GHz ~ 2.2GHz Gain: 8.9dB Supply Current: 200mA Noise Figure: 9.4dB RF Type: CDMA, EDGE, GSM, UMTS, WCDMA Part Status: Last Time Buy Secondary Attributes: Down Converter Number of Mixers: 1 Categories: RF/IF and RFID Supplier Device Package: 20-MCM (5x5) Manufacturer Package: 20-SMD Module Alternative Parts (Cross-Reference): MAX2051ETP+T; SKY73063-xx; ADL5365XCPZ-R7; SKY73033-11; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 324872-SKY73033-11
Frequency: 1.7GHz ~ 2.2GHz
Gain: 8.9dB
Supply Current: 200mA
Noise Figure: 9.4dB
RF Type: CDMA, EDGE, GSM, UMTS, WCDMA
Part Status: Last Time Buy
Secondary Attributes: Down Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Supplier Device Package: 20-MCM (5x5)
Manufacturer Package: 20-SMD Module
Alternative Parts (Cross-Reference): MAX2051ETP+T; SKY73063-xx; ADL5365XCPZ-R7; SKY73033-11;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
IC MIXER MCN SINGLE Product overview: SKY73033-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73033-11 can be used for catalog matching and distributor lookup.

IC MIXER MCN SINGLE Product overview: SKY73033-11 from Skyworks Solutions, Inc. is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-SKY73033-11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Mixers SKY73033-11
IC MIXER MCN SINGLE

IC MIXER MCN SINGLE

Supplier's Site
RF Mixers - SKY73033-11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
SKY73033-11
RF Mixers SKY73033-11
RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 20-MCM (5x5)

RF Mixer IC CDMA, EDGE, GSM, UMTS, WCDMA Down Converter 1.7GHz ~ 2.2GHz 20-MCM (5x5)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers RF Mixers
Product Number SKY73033-11 324872-SKY73033-11 861-SKY73033-11 SKY73033-11 SKY73033-11
Product Name 1700-2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Transceivers RF Mixers - SKY73033-11 Rf Mixer RF and Wireless - RF Mixers RF Mixers
Package Type Plugin; MCM, 20-pin Tape & Reel (TR) Surface Mount; 20-TQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

700 – 1000 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73087-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 700 to 1000 MHz
IF 100 MHz
View Details
3 suppliers
RF Mixers - SKY73023-11 - 1250509-SKY73023-11 - Win Source Electronics
View Details
3 suppliers
650-950 MHz Broadband, Application Configurable High Gain and Linearity Diversity Downconversion Mixer - SKY73420-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; QFN, 36-pin
RF 650 to 950 MHz
IF 150 MHz
View Details
6 suppliers
Rf Mixer - 861-SKY73083-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
3 suppliers