Skyworks Solutions, Inc. RF Demodulators - SKY73009-11 SKY73009-11

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794478-SKY73009-11 Packaging: Reel package Package: 32-TFLGA Exposed Pad Operating Supply Voltage: 2.7 V ~ 3.3 V Function: Demodulator Gain: 1.3dB Noise Figure: 17dB P1dB: 13dBm RF Frequency: 400MHz ~ 3GHz Family Name: SKY73009 Categories: RF/IF and RFID Operating Supply Current: 75mA Manufacturer Package: 32-RFLGA (5x5) Introduction Date: January 16, 2003 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794478-SKY73009-11 Packaging: Reel package Package: 32-TFLGA Exposed Pad Operating Supply Voltage: 2.7 V ~ 3.3 V Function: Demodulator Gain: 1.3dB Noise Figure: 17dB P1dB: 13dBm RF Frequency: 400MHz ~ 3GHz Family Name: SKY73009 Categories: RF/IF and RFID Operating Supply Current: 75mA Manufacturer Package: 32-RFLGA (5x5) Introduction Date: January 16, 2003 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - SKY73009-11 - 794478-SKY73009-11 - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - SKY73009-11
794478-SKY73009-11
RF Demodulators - SKY73009-11 794478-SKY73009-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794478-SKY73009-11 Packaging: Reel package Package: 32-TFLGA Exposed Pad Operating Supply Voltage: 2.7 V ~ 3.3 V Function: Demodulator Gain: 1.3dB Noise Figure: 17dB P1dB: 13dBm RF Frequency: 400MHz ~ 3GHz Family Name: SKY73009 Categories: RF/IF and RFID Operating Supply Current: 75mA Manufacturer Package: 32-RFLGA (5x5) Introduction Date: January 16, 2003 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 794478-SKY73009-11
Packaging: Reel package
Package: 32-TFLGA Exposed Pad
Operating Supply Voltage: 2.7 V ~ 3.3 V
Function: Demodulator
Gain: 1.3dB
Noise Figure: 17dB
P1dB: 13dBm
RF Frequency: 400MHz ~ 3GHz
Family Name: SKY73009
Categories: RF/IF and RFID
Operating Supply Current: 75mA
Manufacturer Package: 32-RFLGA (5x5)
Introduction Date: January 16, 2003
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 794478-SKY73009-11
Product Name RF Demodulators - SKY73009-11
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-415 5315TC-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details