Skyworks Solutions, Inc. RF/IF and RFID - RF Misc ICs and Modules SKY68001-41

Description
Win Source Part Number: 1236115-SKY68001-41 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Function: Front End RF Type: LTE Package / Case: 24-SMD Module Supplier Device Package: 24-MCM (4x5) ECCN: 5A991G Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2073-2,863-2073- 1,863-2073-6 Base Product Number: SKY68001
Request a Quote Datasheet
Description
Win Source Part Number: 1236115-SKY68001-41 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Function: Front End RF Type: LTE Package / Case: 24-SMD Module Supplier Device Package: 24-MCM (4x5) ECCN: 5A991G Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2073-2,863-2073- 1,863-2073-6 Base Product Number: SKY68001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236115-SKY68001-41 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236115-SKY68001-41
RF/IF and RFID - RF Misc ICs and Modules 1236115-SKY68001-41
Win Source Part Number: 1236115-SKY68001-41 Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tape & Reel Standard Package: 4,500 Mounting: SMD (SMT) Function: Front End RF Type: LTE Package / Case: 24-SMD Module Supplier Device Package: 24-MCM (4x5) ECCN: 5A991G Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2073-2,863-2073- 1,863-2073-6 Base Product Number: SKY68001

Win Source Part Number: 1236115-SKY68001-41
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Function: Front End
RF Type: LTE
Package / Case: 24-SMD Module
Supplier Device Package: 24-MCM (4x5)
ECCN: 5A991G
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2073-2,863-2073-1,863-2073-6
Base Product Number: SKY68001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236115-SKY68001-41
Product Name RF/IF and RFID - RF Misc ICs and Modules
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-404 4513TC-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details