Skyworks Solutions, Inc. RF Misc ICs and Modules - SKY68000-31 SKY68000-31

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895274-SKY68000-31 Features: RF IC Front End LTE - - 24-MCM (4x5) Package: Reel - TR Package: 24-SMD Module Mounting: Surface Mount Family Name: SKY68000 Categories: RF/IF and RFID Case / Package: 24-MCM (4x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-2071-1, 863-2071-2, 863-2071-6
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895274-SKY68000-31 Features: RF IC Front End LTE - - 24-MCM (4x5) Package: Reel - TR Package: 24-SMD Module Mounting: Surface Mount Family Name: SKY68000 Categories: RF/IF and RFID Case / Package: 24-MCM (4x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-2071-1, 863-2071-2, 863-2071-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SKY68000-31 - 895274-SKY68000-31 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SKY68000-31
895274-SKY68000-31
RF Misc ICs and Modules - SKY68000-31 895274-SKY68000-31
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895274-SKY68000-31 Features: RF IC Front End LTE - - 24-MCM (4x5) Package: Reel - TR Package: 24-SMD Module Mounting: Surface Mount Family Name: SKY68000 Categories: RF/IF and RFID Case / Package: 24-MCM (4x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8542.39.0001 Other Part Number: 863-2071-1, 863-2071-2, 863-2071-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895274-SKY68000-31
Features: RF IC Front End LTE - - 24-MCM (4x5)
Package: Reel - TR
Package: 24-SMD Module
Mounting: Surface Mount
Family Name: SKY68000
Categories: RF/IF and RFID
Case / Package: 24-MCM (4x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8542.39.0001
Other Part Number: 863-2071-1, 863-2071-2, 863-2071-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 895274-SKY68000-31
Product Name RF Misc ICs and Modules - SKY68000-31
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details