Skyworks Solutions, Inc. 1710 to 2020 MHz Digital Variable Gain Low-Noise Amplifier SKY67304-12

Description
Please note: SKY67304-12 is being discontinued and is not recommended for new designs. The SKY67304-12 consists of a low-noise amplifier, digital step attenuator and I2C circuit to digitally control the module. This module architecture provides excellent return loss, low noise, and high-linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY67304-12 is manufactured in an 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package. The SKY67304-12 is part of a family of LNAs that cover the frequency range of 648 MHz to 2020 MHz.
Request a Quote
Description
Please note: SKY67304-12 is being discontinued and is not recommended for new designs. The SKY67304-12 consists of a low-noise amplifier, digital step attenuator and I2C circuit to digitally control the module. This module architecture provides excellent return loss, low noise, and high-linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY67304-12 is manufactured in an 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package. The SKY67304-12 is part of a family of LNAs that cover the frequency range of 648 MHz to 2020 MHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1710 to 2020 MHz Digital Variable Gain Low-Noise Amplifier - SKY67304-12 - Skyworks Solutions, Inc.
Irvine, CA, United States
1710 to 2020 MHz Digital Variable Gain Low-Noise Amplifier
SKY67304-12
1710 to 2020 MHz Digital Variable Gain Low-Noise Amplifier SKY67304-12
Please note: SKY67304-12 is being discontinued and is not recommended for new designs. The SKY67304-12 consists of a low-noise amplifier, digital step attenuator and I2C circuit to digitally control the module. This module architecture provides excellent return loss, low noise, and high-linearity performance. The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components. The SKY67304-12 is manufactured in an 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package. The SKY67304-12 is part of a family of LNAs that cover the frequency range of 648 MHz to 2020 MHz.

Please note: SKY67304-12 is being discontinued and is not recommended for new designs.

The SKY67304-12 consists of a low-noise amplifier, digital step attenuator and I2C circuit to digitally control the module. This module architecture provides excellent return loss, low noise, and high-linearity performance.
The internal active bias circuitry ensures repeatable performance over temperature. The device is fully integrated and requires minimal external components.
The SKY67304-12 is manufactured in an 8 x 8 mm, 16-pin Multi-Chip Module (MCM) package. The SKY67304-12 is part of a family of LNAs that cover the frequency range of 648 MHz to 2020 MHz.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY67304-12
Product Name 1710 to 2020 MHz Digital Variable Gain Low-Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CMOS 2.4GHZ TRANSMIT/RECEIVE WLAN RFeIC - RFX2402E - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Operating Voltage 4.6 volts
View Details
Rx Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13745-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65611-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Package Type Surface Mount; Plugin; DFN, 6-pin
View Details
5 suppliers
RF & MW Power Amplifier - SE2433T-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2483 MHz
Maximum Gain 22 dB
View Details
4 suppliers