Skyworks Solutions, Inc. 200 to 3800 MHz Broadband Low-Noise Amplifier SKY67159-396LF

Description
The SKY67159-396LF is an ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.
Request a Quote Datasheet
Description
The SKY67159-396LF is an ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200 to 3800 MHz Broadband Low-Noise Amplifier - SKY67159-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
200 to 3800 MHz Broadband Low-Noise Amplifier
SKY67159-396LF
200 to 3800 MHz Broadband Low-Noise Amplifier SKY67159-396LF
The SKY67159-396LF is an ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity. The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.

The SKY67159-396LF is an ultra-broadband low-noise amplifier with superior gain flatness and exceptional linearity.
The compact 2 x 2 mm, 8-pin Dual Flat No Lead packaged LNA is designed for FDD and TDD 2G/3G/4G LTE small-cell base stations operating from 200 to 3800 MHz.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current.

Supplier's Site
RF Amplifiers - 863-1756-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1756-1-ND
RF Amplifiers 863-1756-1-ND
RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)

RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-1756-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1756-6-ND
RF Amplifiers 863-1756-6-ND
RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)

RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-1756-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1756-2-ND
RF Amplifiers 863-1756-2-ND
RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)

RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY67159-396LF
933939-SKY67159-396LF
RF Amplifiers - SKY67159-396LF 933939-SKY67159-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933939-SKY67159-396L F Features: RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2) Package: Reel - TR Package: 8-WFDFN Exposed Pad Mounting: Surface Mount Family Name: SKY67159 Categories: RF/IF and RFID Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1756-1, 863-1756-2, 863-1756-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933939-SKY67159-396LF
Features: RF Amplifier IC 3G/4G 200MHz ~ 3.8GHz 8-DFN (2x2)
Package: Reel - TR
Package: 8-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY67159
Categories: RF/IF and RFID
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1756-1, 863-1756-2, 863-1756-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67159-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67159-396LF
RF and Wireless - RF Amplifiers SKY67159-396LF
IC AMP 3G/4G 200MHZ-3.8GHZ 8DFN

IC AMP 3G/4G 200MHZ-3.8GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67159-396LF 863-1756-1-ND 933939-SKY67159-396LF SKY67159-396LF
Product Name 200 to 3800 MHz Broadband Low-Noise Amplifier RF Amplifiers RF Amplifiers - SKY67159-396LF RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 200 to 3800 MHz 200 to 3800 MHz 200 to 3800 MHz
Minimum Gain 16.5 dB 16.8 dB ? to 16.8 dB
Maximum Gain 17.5 dB 16.8 dB 16.8 dB
Noise Figure 0.9500 to 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-SE5003L2-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11a/n
Frequency Range 5150 to 5850 MHz
View Details
3 suppliers
2.4 GHz Power Amplifier with Power Detector - SE2598L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
5 suppliers
Isolated Voltage Sensor - Si8931B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details