Skyworks Solutions, Inc. 1.5-3.0 GHz Two Stage, High Linearity and High Gain Low Noise Amplifier SKY67106-306LF

Description
Please note: SKY67106-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67180-306LF The SKY67106-306LF is GaAs, pHEMT and HBT two stage Low-Noise Amplifier (LNA) with a active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode front end device provides ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity and efficiency. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current, first stage gain and frequency response. Noise figure of <0.70 db,="" 35="" db="" gain="" and="" +37="" dbm="" oip3="" are="" achievable="" over="" broad="" frequency="" range="" with="" single="" 5v="" supply.=""> The SKY67106-306LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board designs are optimized for operation in the 1.7 – 2.1 and 2.3 – 2.7 GHz bands. For lower frequency operation, the pin and layout compatible SKY67105-306LF is available as well. The LNA is manufactured in a compact, 4 x 4 mm, 8-pin Quad Flat No-Lead (QFN) package and is categorized as Skyworks Green.
Request a Quote Datasheet
Description
Please note: SKY67106-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67180-306LF The SKY67106-306LF is GaAs, pHEMT and HBT two stage Low-Noise Amplifier (LNA) with a active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode front end device provides ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity and efficiency. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current, first stage gain and frequency response. Noise figure of <0.70 db,="" 35="" db="" gain="" and="" +37="" dbm="" oip3="" are="" achievable="" over="" broad="" frequency="" range="" with="" single="" 5v="" supply.=""> The SKY67106-306LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board designs are optimized for operation in the 1.7 – 2.1 and 2.3 – 2.7 GHz bands. For lower frequency operation, the pin and layout compatible SKY67105-306LF is available as well. The LNA is manufactured in a compact, 4 x 4 mm, 8-pin Quad Flat No-Lead (QFN) package and is categorized as Skyworks Green.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5-3.0 GHz Two Stage, High Linearity and High Gain Low Noise Amplifier - SKY67106-306LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.5-3.0 GHz Two Stage, High Linearity and High Gain Low Noise Amplifier
SKY67106-306LF
1.5-3.0 GHz Two Stage, High Linearity and High Gain Low Noise Amplifier SKY67106-306LF
Please note: SKY67106-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67180-306LF The SKY67106-306LF is GaAs, pHEMT and HBT two stage Low-Noise Amplifier (LNA) with a active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode front end device provides ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity and efficiency. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current, first stage gain and frequency response. Noise figure of <0.70 db,="" 35="" db="" gain="" and="" +37="" dbm="" oip3="" are="" achievable="" over="" broad="" frequency="" range="" with="" single="" 5v="" supply.=""> The SKY67106-306LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board designs are optimized for operation in the 1.7 – 2.1 and 2.3 – 2.7 GHz bands. For lower frequency operation, the pin and layout compatible SKY67105-306LF is available as well. The LNA is manufactured in a compact, 4 x 4 mm, 8-pin Quad Flat No-Lead (QFN) package and is categorized as Skyworks Green.

Please note: SKY67106-306LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67180-306LF

The SKY67106-306LF is GaAs, pHEMT and HBT two stage Low-Noise Amplifier (LNA) with a active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode front end device provides ultra-low Noise Figure (NF) while the HBT output stage provides high gain, linearity and efficiency.
The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the ability to externally adjust supply current, first stage gain and frequency response. Noise figure of <0.70 db,="" 35="" db="" gain="" and="" +37="" dbm="" oip3="" are="" achievable="" over="" broad="" frequency="" range="" with="" single="" 5v="" supply.="">
The SKY67106-306LF operates in the frequency range of 1.5 to 3.0 GHz and the associated evaluation board designs are optimized for operation in the 1.7 – 2.1 and 2.3 – 2.7 GHz bands. For lower frequency operation, the pin and layout compatible SKY67105-306LF is available as well. The LNA is manufactured in a compact, 4 x 4 mm, 8-pin Quad Flat No-Lead (QFN) package and is categorized as Skyworks Green.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY67106-306LF
933938-SKY67106-306LF
RF Amplifiers - SKY67106-306LF 933938-SKY67106-306LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933938-SKY67106-306L F Features: RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 1.5GHz ~ 3GHz 16-QFN (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Family Name: SKY67106 Categories: RF/IF and RFID Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1392-2, SKY67106306LF, 863-1392-6, 863-1392-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933938-SKY67106-306LF
Features: RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 1.5GHz ~ 3GHz 16-QFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: SKY67106
Categories: RF/IF and RFID
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1392-2, SKY67106306LF, 863-1392-6, 863-1392-1

Buy Now Datasheet
RF Amplifiers - 863-1392-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1392-1-ND
RF Amplifiers 863-1392-1-ND
RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 1.5GHz ~ 3GHz 16-QFN (4x4)

RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 1.5GHz ~ 3GHz 16-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - 863-1392-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1392-2-ND
RF Amplifiers 863-1392-2-ND
RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 1.5GHz ~ 3GHz 16-QFN (4x4)

RF Amplifier IC CDMA, LTE, W-CDMA, WiMAX 1.5GHz ~ 3GHz 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67106-306LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67106-306LF
RF and Wireless - RF Amplifiers SKY67106-306LF
IC RF AMP CDMA 1.5GHZ-3GHZ 16QFN

IC RF AMP CDMA 1.5GHZ-3GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67106-306LF 933938-SKY67106-306LF 863-1392-1-ND SKY67106-306LF
Product Name 1.5-3.0 GHz Two Stage, High Linearity and High Gain Low Noise Amplifier RF Amplifiers - SKY67106-306LF RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1500 to 3000 MHz 1500 to 3000 MHz 1500 to 3000 MHz
Minimum Gain 35 dB 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB 35 dB
Noise Figure 0.6500 dB 0.6500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Front-End Module for LTE and NR Bands - SKY58252-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration (includes 20-pad ground array)
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1000 MHz
Minimum Gain 11.8 dB
View Details
2 suppliers
1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details