Skyworks Solutions, Inc. 1.2-3.0 GHz High Linearity, Active Bias Low Noise Amplifier SKY67100-396LF

Description
Please note: SKY67100-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF The SKY67100-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67100-396LF operates in the frequency range of 1.2 to 3.0 GHz. For lower frequency operation, the pin-compatible SKY67101-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet
Description
Please note: SKY67100-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF The SKY67100-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67100-396LF operates in the frequency range of 1.2 to 3.0 GHz. For lower frequency operation, the pin-compatible SKY67101-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2-3.0 GHz High Linearity, Active Bias Low Noise Amplifier - SKY67100-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
1.2-3.0 GHz High Linearity, Active Bias Low Noise Amplifier
SKY67100-396LF
1.2-3.0 GHz High Linearity, Active Bias Low Noise Amplifier SKY67100-396LF
Please note: SKY67100-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF The SKY67100-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance. The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA. The SKY67100-396LF operates in the frequency range of 1.2 to 3.0 GHz. For lower frequency operation, the pin-compatible SKY67101-396LF should be used. The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Please note: SKY67100-396LF is being discontinued and is not recommended for new designs. The suggested replacement is SKY67154-396LF

The SKY67100-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and high linearity performance. The advanced GaAs pHEMT enhancement mode process provides excellent return loss, low noise, and high linearity performance.
The internal active bias circuitry provides stable performance over temperature and process variation. The device offers the ability to externally adjust supply current and gain. Supply voltage is applied to the RFOUT/VDD pin through an RF choke inductor. Pin 4 (VIN) should be connected to RFOUT/VDD through an external resistor to control the supply current. The RFIN and RFOUT/VDD pins should be DC blocked to ensure proper operation. Pin 5 (FEEDBACK) is connected through an RC network to externally adjust the gain of the device without affecting the Noise Figure (NF) of the LNA.
The SKY67100-396LF operates in the frequency range of 1.2 to 3.0 GHz. For lower frequency operation, the pin-compatible SKY67101-396LF should be used.
The switch is manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat No-Lead (DFN) package.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SKY67100-396LF
794476-SKY67100-396LF
RF Amplifiers - SKY67100-396LF 794476-SKY67100-396LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 794476-SKY67100-396L F Packaging: Reel package Package: 8-WFDFN Exposed Pad Test Frequency: 1.95GHz Frequency: 1.7GHz ~ 2GHz Operating Supply Voltage: 4V Gain: 17dB Noise Figure: 0.61dB P1dB: 18.7dBm (74.1mW) RF Type: CDMA, GSM, WCDMA Family Name: SKY67100-396 Categories: RF/IF and RFID Operating Supply Current: 56mA Manufacturer Package: 8-DFN (2x2) Alternative Parts (Cross-Reference): MGA-635P8; MAAL-011129-TR3000; MAAL-011130; HMC8411LP2FE; Introduction Date: May 12, 2010 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 794476-SKY67100-396LF
Packaging: Reel package
Package: 8-WFDFN Exposed Pad
Test Frequency: 1.95GHz
Frequency: 1.7GHz ~ 2GHz
Operating Supply Voltage: 4V
Gain: 17dB
Noise Figure: 0.61dB
P1dB: 18.7dBm (74.1mW)
RF Type: CDMA, GSM, WCDMA
Family Name: SKY67100-396
Categories: RF/IF and RFID
Operating Supply Current: 56mA
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): MGA-635P8; MAAL-011129-TR3000; MAAL-011130; HMC8411LP2FE;
Introduction Date: May 12, 2010
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 863-1270-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1270-1-ND
RF Amplifiers 863-1270-1-ND
RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2GHz 8-DFN (2x2)

Buy Now Datasheet
RF Amplifiers - 863-1270-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1270-2-ND
RF Amplifiers 863-1270-2-ND
RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2GHz 8-DFN (2x2)

RF Amplifier IC CDMA, GSM, WCDMA 1.7GHz ~ 2GHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67100-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67100-396LF
RF and Wireless - RF Amplifiers SKY67100-396LF
IC RF AMP CDMA 1.7GHZ-2GHZ 8DFN

IC RF AMP CDMA 1.7GHZ-2GHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67100-396LF 794476-SKY67100-396LF 863-1270-1-ND SKY67100-396LF
Product Name 1.2-3.0 GHz High Linearity, Active Bias Low Noise Amplifier RF Amplifiers - SKY67100-396LF RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1200 to 3000 MHz 1700 to 2000 MHz 1700 to 2000 MHz 1700 to 2000 MHz
Minimum Gain 17.5 dB 17 dB 17 dB ? to 17 dB
Maximum Gain 17.5 dB 17 dB 17 dB 17 dB
Noise Figure 0.7000 dB 0.6100 dB 0.6100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Front-End Module for 5G Applications - SKY58269-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 30-pad configuration
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
RF Amplifiers - 863-1871-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 860 to 894 MHz
View Details
3 suppliers
Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details