Infineon Technologies AG Evaluation Boards BTS7030-2EPA DAUGH BRD

Description
SMART7 PROFET+2 12V BTS7030-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7030-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typcial automotive loads. Summary of Features Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 5% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Body Applications Lighting Power Distribution
Request a Quote
Description
SMART7 PROFET+2 12V BTS7030-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7030-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typcial automotive loads. Summary of Features Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 5% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Body Applications Lighting Power Distribution
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - BTS7030-2EPA DAUGH BRD - Infineon Technologies AG
Neubiberg, Germany
Evaluation Boards
BTS7030-2EPA DAUGH BRD
Evaluation Boards BTS7030-2EPA DAUGH BRD
SMART7 PROFET+2 12V BTS7030-2EPA DAUGHTER BOARD This daughterboard comes with 1 high-side switch of BTS7030-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typcial automotive loads. Summary of Features Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input Protection: current tripping, over-temperature, overvoltage, load Diagnosis: load current sense output Optimized for design flexibility across the family by pin to pin and external components compatibility Miniaturization / Shrink of the PCB Area Benefits 50% reduced internal operating current consumption Simplified & cost efficient ground network Current sense accuracy (kILIS) ≤ 5% @ nominal load current Benchmark cranking voltage capability able to work down to 3.1 V Smaller package size for area savings Very low output leakage current (≤ 0.5 μA up to 85°C) Potential Applications Body Applications Lighting Power Distribution

SMART7 PROFET+2 12V BTS7030-2EPA DAUGHTER BOARD

This daughterboard comes with 1 high-side switch of BTS7030-2EPA and is compatible with the PROFET™+2 12V motherboard. The purpose of this board is to provide a quick pick and place solution for costumers' lab evaluations. The motherboard in combination with the daugtherboard is capable to drive typcial automotive loads.


Summary of Features

  • Operating voltage range 3.1-28V with 3.3.V and 5V compatible logic input
  • Protection: current tripping, over-temperature, overvoltage, load
  • Diagnosis: load current sense output
  • Optimized for design flexibility across the family by pin to pin and external components compatibility
  • Miniaturization / Shrink of the PCB Area

Benefits

  • 50% reduced internal operating current consumption
  • Simplified & cost efficient ground network
  • Current sense accuracy (kILIS) ≤ 5% @ nominal load current
  • Benchmark cranking voltage capability able to work down to 3.1 V
  • Smaller package size for area savings
  • Very low output leakage current (≤ 0.5 μA up to 85°C)

Potential Applications

  • Body Applications
  • Lighting
  • Power Distribution
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electronic Development Boards
Product Number BTS7030-2EPA DAUGH BRD
Product Name Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-043 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
4 suppliers
RF Evaluation and Development Kits, Boards - BGS12PL6BOARDTOBO1 - 1023323-BGS12PL6BOARDTOBO1 - Win Source Electronics
Specs
Category Developement Board
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-059-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-035 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Supply Supervisor/Tracker/Sequencer
View Details