Skyworks Solutions, Inc. RF Amplifiers SKY67023-396LF

Description
IC RF AMP LTE 2GHZ-3.0GHZ 8DFN
Datasheet
Description
IC RF AMP LTE 2GHZ-3.0GHZ 8DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SKY67023-396LF - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
SKY67023-396LF
RF Amplifiers SKY67023-396LF
IC RF AMP LTE 2GHZ-3.0GHZ 8DFN

IC RF AMP LTE 2GHZ-3.0GHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SKY67023-396LF
Product Name RF Amplifiers
Technology Wi-Fi / WiMAX / Wi-Mesh; LTE, WiMax
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF7002-QFAA-RDKR-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
View Details
RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4760-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details