Skyworks Solutions, Inc. 0.03-0.3 GHz Low-Noise, Low-Current Amplifier SKY67015-396LF

Description
Please note: SKY67015-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF The SKY67015-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 - 20 mA. Noise Figure of 0.80 dB, 17.5 dB Gain and 25 dBm OIP3 are achievable at 0.25 GHz with 3.3V supply and 18 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 16 dBm, and 12 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67015-396LF operates in the frequency range of 30 to 300 MHz and the associated evaluation board is optimized for operation at 250 MHz. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote Datasheet
Description
Please note: SKY67015-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF The SKY67015-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 - 20 mA. Noise Figure of 0.80 dB, 17.5 dB Gain and 25 dBm OIP3 are achievable at 0.25 GHz with 3.3V supply and 18 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 16 dBm, and 12 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67015-396LF operates in the frequency range of 30 to 300 MHz and the associated evaluation board is optimized for operation at 250 MHz. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.03-0.3 GHz Low-Noise, Low-Current Amplifier - SKY67015-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.03-0.3 GHz Low-Noise, Low-Current Amplifier
SKY67015-396LF
0.03-0.3 GHz Low-Noise, Low-Current Amplifier SKY67015-396LF
Please note: SKY67015-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF The SKY67015-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 - 20 mA. Noise Figure of 0.80 dB, 17.5 dB Gain and 25 dBm OIP3 are achievable at 0.25 GHz with 3.3V supply and 18 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 16 dBm, and 12 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67015-396LF operates in the frequency range of 30 to 300 MHz and the associated evaluation board is optimized for operation at 250 MHz. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Please note: SKY67015-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF

The SKY67015-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs.
The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 - 20 mA. Noise Figure of 0.80 dB, 17.5 dB Gain and 25 dBm OIP3 are achievable at 0.25 GHz with 3.3V supply and 18 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 16 dBm, and 12 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers.
The SKY67015-396LF operates in the frequency range of 30 to 300 MHz and the associated evaluation board is optimized for operation at 250 MHz. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236192-SKY67015-396LF
RF/IF and RFID - RF Amplifiers 1236192-SKY67015-396LF
Win Source Part Number: 1236192-SKY67015-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 250MHz Frequency: 30MHz ~ 300MHz Gain: 17.5dB Noise Figure: 0.8dB Current - Supply: 18mA P1dB: 12.5dBm Voltage - Supply: 1.8V ~ 5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: OBSOLETE Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Other Names: 1287-SKY67015-396LF Product Status: Obsolete

Win Source Part Number: 1236192-SKY67015-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 250MHz
Frequency: 30MHz ~ 300MHz
Gain: 17.5dB
Noise Figure: 0.8dB
Current - Supply: 18mA
P1dB: 12.5dBm
Voltage - Supply: 1.8V ~ 5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: OBSOLETE
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Other Names: 1287-SKY67015-396LF
Product Status: Obsolete

Buy Now Datasheet
RF Amplifiers - SKY67015-396LF-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
SKY67015-396LF-ND
RF Amplifiers SKY67015-396LF-ND
RF Amplifier IC 30MHz ~ 300MHz 8-DFN (2x2)

RF Amplifier IC 30MHz ~ 300MHz 8-DFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67015-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67015-396LF
RF and Wireless - RF Amplifiers SKY67015-396LF
IC RF AMP 30MHZ-300MHZ 8DFN

IC RF AMP 30MHZ-300MHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67015-396LF 1236192-SKY67015-396LF SKY67015-396LF-ND SKY67015-396LF
Product Name 0.03-0.3 GHz Low-Noise, Low-Current Amplifier RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 30 to 300 MHz 30 to 300 MHz 30 to 300 MHz 30 to 300 MHz
Minimum Gain 15.5 dB 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB 17.5 dB
Noise Figure 0.8000 to 1.05 dB 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers
RF Amplifiers - AWT6625BRM45Q7 - 862716-AWT6625BRM45Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Specs
Applications RF Microwave
View Details
2 suppliers
800-900 MHz High Linearity 2 W Power Amplifier - SKY65126-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Frequency Range 800 to 900 MHz
View Details
4 suppliers