Skyworks Solutions, Inc. 0.3 - 0.6 GHz Low Noise, Low Current Amplifier SKY67012-396LF

Description
Please note: SKY67012-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF The SKY67012-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 16.5 dB Gain and 24 dBm OIP3 are achievable at 0.45 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 18 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote Datasheet
Description
Please note: SKY67012-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF The SKY67012-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 16.5 dB Gain and 24 dBm OIP3 are achievable at 0.45 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 18 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.3 - 0.6 GHz Low Noise, Low Current Amplifier - SKY67012-396LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.3 - 0.6 GHz Low Noise, Low Current Amplifier
SKY67012-396LF
0.3 - 0.6 GHz Low Noise, Low Current Amplifier SKY67012-396LF
Please note: SKY67012-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF The SKY67012-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs. The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 16.5 dB Gain and 24 dBm OIP3 are achievable at 0.45 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 18 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Please note: SKY67012-396LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY67150-396LF, SKY67159-396LF

The SKY67012-396LF is GaAs, pHEMT Low-Noise Amplifier (LNA) with an active bias and on-die stability structures enabling simple external matching The advanced GaAs pHEMT enhancement mode process provides excellent return loss, lower noise, and higher linearity performance compared to SiGe LNAs.
The internal active bias circuitry provides stable performance over temperature, and process variation. The device offers the Designer the ability to externally adjust supply current between 5 – 15 mA. Noise Figure of 0.85 dB, 16.5 dB Gain and 24 dBm OIP3 are achievable at 0.45 GHz with 3.3V supply and 15 ma of bias current. The device can also be biased from 1.8 to 5V and will still achieve an OIP3 of 18 dBm, and 15 dBm OP1dB with only 5 mA of bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers.
The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards optimized for different voltages and frequency ranges are available upon request. For 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin Dual Flat (DFN) package and are categorized as Skyworks Green.

Supplier's Site
RF Amplifiers - 863-1461-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1461-2-ND
RF Amplifiers 863-1461-2-ND
RF Amplifier IC General Purpose 300MHz ~ 600MHz 8-DFN (2x2)

RF Amplifier IC General Purpose 300MHz ~ 600MHz 8-DFN (2x2)

Buy Now Datasheet
RF/IF and RFID - RF Amplifiers - 1236202-SKY67012-396LF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236202-SKY67012-396LF
RF/IF and RFID - RF Amplifiers 1236202-SKY67012-396LF
Win Source Part Number: 1236202-SKY67012-396 LF Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Test Frequency: 450MHz Frequency: 300MHz ~ 600MHz Gain: 16.5dB Noise Figure: 1.1dB Current - Supply: 15mA P1dB: 14dBm RF Type: General Purpose Voltage - Supply: 3.3V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1461-1,863-1461- 2,SKY67012396LF,863- 1461-6 Product Status: Obsolete

Win Source Part Number: 1236202-SKY67012-396LF
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Test Frequency: 450MHz
Frequency: 300MHz ~ 600MHz
Gain: 16.5dB
Noise Figure: 1.1dB
Current - Supply: 15mA
P1dB: 14dBm
RF Type: General Purpose
Voltage - Supply: 3.3V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1461-1,863-1461-2,SKY67012396LF,863-1461-6
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY67012-396LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY67012-396LF
RF and Wireless - RF Amplifiers SKY67012-396LF
IC RF AMP GPS 300MHZ-600MHZ 8DFN

IC RF AMP GPS 300MHZ-600MHZ 8DFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY67012-396LF 863-1461-2-ND 1236202-SKY67012-396LF SKY67012-396LF
Product Name 0.3 - 0.6 GHz Low Noise, Low Current Amplifier RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 300 to 600 MHz 300 to 600 MHz 300 to 600 MHz 300 to 600 MHz
Minimum Gain 15.5 dB 16.5 dB 16.5 dB ? to 16.5 dB
Maximum Gain 16.5 dB 16.5 dB 16.5 dB 16.5 dB
Noise Figure 0.8500 to 1 dB 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1700 to 2400 MHz
Minimum Gain 17.5 dB
View Details
Specs
Applications RF Microwave
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
5 suppliers