Skyworks Solutions, Inc. 860 to 930 MHz RF Front-End Module SKY66423-11

Description
The SKY66423-11 is a high performance, highly integrated RF front-end module designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. The SKY66423-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66423-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66423-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package. Reference Design(s): Semtech: SX1261(opens in a new tab) Click for sound 0:46
Request a Quote
Description
The SKY66423-11 is a high performance, highly integrated RF front-end module designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. The SKY66423-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66423-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66423-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package. Reference Design(s): Semtech: SX1261(opens in a new tab) Click for sound 0:46
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
860 to 930 MHz RF Front-End Module - SKY66423-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
860 to 930 MHz RF Front-End Module
SKY66423-11
860 to 930 MHz RF Front-End Module SKY66423-11
The SKY66423-11 is a high performance, highly integrated RF front-end module designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. The SKY66423-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66423-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66423-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package. Reference Design(s): Semtech: SX1261(opens in a new tab) Click for sound 0:46

The SKY66423-11 is a high performance, highly integrated RF front-end module designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range.
The SKY66423-11 is designed for ease of use and maximum flexibility with fully matched 50 Ω TX and RX inputs and antenna outputs, and digital controls compatible with 1.6 to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SKY66423-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66423-11 is packaged in a 16-pin, 3.0 x 3.0 x 0.75 mm Multi-Chip Module (MCM) package.
Reference Design(s): Semtech: SX1261(opens in a new tab)


Click for sound
0:46

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66423-11
Product Name 860 to 930 MHz RF Front-End Module
Applications High-power Industrial, Scientific, Medical (ISM) applications
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - SE5017L-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 5150 to 5900 MHz
Minimum Gain ? to 33 dB
Maximum Gain 33 dB
View Details
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
View Details