Skyworks Solutions, Inc. 2.4 GHz Front-End Module for Zigbee®/Thread/Bluetooth® Signal Applications SKY66408-21

Description
The SKY66408-21 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee® technology, Thread, and Bluetooth® signal (including Low Energy) applications. The SKY66408-21 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66408-21 to be used in battery powered applications over a wide spectrum of the battery discharge curve. SKY66408-21 is provided in a small, 24-pin, 3.0 mm x 3.0 mm Multi-Chip Module (MCM) package.
Request a Quote
Description
The SKY66408-21 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee® technology, Thread, and Bluetooth® signal (including Low Energy) applications. The SKY66408-21 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66408-21 to be used in battery powered applications over a wide spectrum of the battery discharge curve. SKY66408-21 is provided in a small, 24-pin, 3.0 mm x 3.0 mm Multi-Chip Module (MCM) package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Front-End Module for Zigbee®/Thread/Bluetooth® Signal Applications - SKY66408-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Front-End Module for Zigbee®/Thread/Bluetooth® Signal Applications
SKY66408-21
2.4 GHz Front-End Module for Zigbee®/Thread/Bluetooth® Signal Applications SKY66408-21
The SKY66408-21 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee® technology, Thread, and Bluetooth® signal (including Low Energy) applications. The SKY66408-21 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.2 V to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66408-21 to be used in battery powered applications over a wide spectrum of the battery discharge curve. SKY66408-21 is provided in a small, 24-pin, 3.0 mm x 3.0 mm Multi-Chip Module (MCM) package.

The SKY66408-21 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee® technology, Thread, and Bluetooth® signal (including Low Energy) applications.
The SKY66408-21 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.2 V to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66408-21 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
SKY66408-21 is provided in a small, 24-pin, 3.0 mm x 3.0 mm Multi-Chip Module (MCM) package.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66408-21
Product Name 2.4 GHz Front-End Module for Zigbee®/Thread/Bluetooth® Signal Applications
Output Power 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SKY65404-21 - 042643-SKY65404-21 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
3 suppliers
RF & MW Power Amplifier - SE2609L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 28 dB
View Details
4 suppliers
RF Amplifiers - AWB7224P8 - 862697-AWB7224P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
3 suppliers
RF Amplifiers - AWB7125P8 - 752004-AWB7125P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 31 dB
View Details
3 suppliers