The SKY66408-11 is a high-performance, fully integrated RF front-end module (FEM) designed for Zigbee technology, Thread, and devices with a port suitable for Bluetooth® (including low energy) applications.
The SKY66408-11 is designed for ease of use and maximum flexibility. The device provides an integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.2 V to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 1.7 V to 3.6 V that allows the SKY66408-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66408-11 is provided in a small, 24-pin, 3.0 mm x 3.0 mm Multi-Chip Module (MCM) package.
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SKY66408-11 |
| Product Name | 2.4 GHz Front-End Module (FEM) for Zigbee Technology, Thread, and Devices with a Port Suitable for Bluetooth® Applications |
| Output Power | 21 dBm |