The SKY66407-11 is a highly integrated front-end module (FEM) designed for devices with a port suitable for Bluetooth® IoT applications. The device operates in the 2.4 to 2.4835 GHz range.
The device is provided in a 1.2 x 1.2 x 0.35 mm 9-pin CSP package.
| Skyworks Solutions, Inc. | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SKY66407-11 |
| Product Name | 2.4 GHz Low-Power, Low-Profile Front-End Module with a Port Suitable for Bluetooth® IoT Applications |
| Amplifier Type | Power Amplifier |