The SKY66313-11 is a highly efficient, wide instantaneous bandwidth, fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 4G LTE and 5G systems operating from 3400 to 3600 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66313-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3GPP bands.
RF Amplifier IC LTE 3.4GHz ~ 3.6GHz 16-MCM (5x5)
RF Amplifier IC LTE 3.4GHz ~ 3.6GHz 16-MCM (5x5)
RF Amplifier IC LTE 3.4GHz ~ 3.6GHz 16-MCM (5x5)
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 852211-SKY66313-11
Features: RF Amplifier IC
Package: Reel - TR
Family Name: SKY66313
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-SKY66313-11TR, 863-SKY66313-11CT, SKY66313-11-ND, 863-SKY66313-11DKR
IC AMP LTE 3.4GHZ-3.6GHZ 16MCM
| Skyworks Solutions, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | SKY66313-11 | 863-SKY66313-11TR-ND | 852211-SKY66313-11 | SKY66313-11 |
| Product Name | 3400 to 3600 MHz Wide Instantaneous Bandwidth High-Efficiency Power Amplifier | RF Amplifiers | RF Amplifiers - SKY66313-11 | RF and Wireless - RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 3400 to 3600 MHz | 3400 to 3600 MHz | 3400 to 3600 MHz | |
| Minimum Gain | 37 dB | 37 dB | ? to 37 dB | |
| Maximum Gain | 37 dB | 37 dB | 37 dB | |
| Output Power | 23 dBm | 33 dBm |