SKY66294-11 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 2000 to 2300 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66294-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | SKY66294-11-B |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |