Skyworks Solutions, Inc. 3400 to 3800 MHz High-Efficiency 4 W Power Amplifier SKY66293-21

Description
Please note: SKY66293-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66318-21 The SKY66293-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 3400 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66293-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66293-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66318-21 The SKY66293-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 3400 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66293-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3400 to 3800 MHz High-Efficiency 4 W Power Amplifier - SKY66293-21 - Skyworks Solutions, Inc.
Irvine, CA, United States
3400 to 3800 MHz High-Efficiency 4 W Power Amplifier
SKY66293-21
3400 to 3800 MHz High-Efficiency 4 W Power Amplifier SKY66293-21
Please note: SKY66293-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66318-21 The SKY66293-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 3400 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation. The SKY66293-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66293-21 is being discontinued and is not recommended for new designs. The suggested replacement is SKY66318-21

The SKY66293-21 is a high-efficiency fully input/output matched power amplifier (PA) with high gain and linearity. The compact 5 x 5 mm PA is designed for FDD and TDD 2G/3G/4G LTE small cell base stations operating from 3400 to 3800 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation.
The SKY66293-21 is part of a high-efficiency, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-1892-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1892-2-ND
RF Amplifiers 863-1892-2-ND
RF Amplifier IC LTE 3.4GHz ~ 3.8GHz 16-LGA (5x5)

RF Amplifier IC LTE 3.4GHz ~ 3.8GHz 16-LGA (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY66293-21
933929-SKY66293-21
RF Amplifiers - SKY66293-21 933929-SKY66293-21
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933929-SKY66293-21 Features: RF Amplifier IC LTE 3.4GHz ~ 3.8GHz 16-LGA (5x5) Package: Reel - TR Package: 16-LFLGA Mounting: Surface Mount Family Name: SKY66293 Categories: RF/IF and RFID Case / Package: 16-LGA (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-1892-6, 863-1892-2, 863-1892-1

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933929-SKY66293-21
Features: RF Amplifier IC LTE 3.4GHz ~ 3.8GHz 16-LGA (5x5)
Package: Reel - TR
Package: 16-LFLGA
Mounting: Surface Mount
Family Name: SKY66293
Categories: RF/IF and RFID
Case / Package: 16-LGA (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-1892-6, 863-1892-2, 863-1892-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66293-21 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66293-21
RF and Wireless - RF Amplifiers SKY66293-21
IC AMP LTE 3.4GHZ-3.8GHZ 16LGA

IC AMP LTE 3.4GHZ-3.8GHZ 16LGA

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66293-21 863-1892-2-ND 933929-SKY66293-21 SKY66293-21
Product Name 3400 to 3800 MHz High-Efficiency 4 W Power Amplifier RF Amplifiers RF Amplifiers - SKY66293-21 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 3400 to 3800 MHz 3400 to 3800 MHz 3400 to 3800 MHz
Minimum Gain 33.5 dB 33.5 dB ? to 33.5 dB
Maximum Gain 33.5 dB 33.5 dB 33.5 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® Dual 2.4 GHz, 802.11ax High-Linearity, High-Efficiency Front-End Module - SKY55242-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 34-pin
View Details
2.3 to 2.7 GHz WiMAX Power Amplifier Module - AWT6264R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
2.4 GHz Power Amplifier with Power Detector - SE2609L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details