Skyworks Solutions, Inc. 1930 to 1995 MHz Linear Power Amplifier SKY66189-11

Description
Please note: SKY66189-11 is being discontinued and is not recommended for new designs. The SKY66189-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1930 to 1995 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66189-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66189-11 is being discontinued and is not recommended for new designs. The SKY66189-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1930 to 1995 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66189-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1930 to 1995 MHz Linear Power Amplifier - SKY66189-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1930 to 1995 MHz Linear Power Amplifier
SKY66189-11
1930 to 1995 MHz Linear Power Amplifier SKY66189-11
Please note: SKY66189-11 is being discontinued and is not recommended for new designs. The SKY66189-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1930 to 1995 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66189-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66189-11 is being discontinued and is not recommended for new designs.

The SKY66189-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1930 to 1995 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring.
The SKY66189-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-2009-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2009-2-ND
RF Amplifiers 863-2009-2-ND
RF Amplifier IC General Purpose 1.93GHz ~ 1.995GHz 28-MCM (5x5)

RF Amplifier IC General Purpose 1.93GHz ~ 1.995GHz 28-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1236206-SKY66189-11
RF/IF and RFID - RF Amplifiers 1236206-SKY66189-11
Win Source Part Number: 1236206-SKY66189-11 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Test Frequency: 1.96GHz Frequency: 1.93GHz ~ 1.995GHz Gain: 40dB Current - Supply: 370mA P1dB: 31dBm RF Type: General Purpose Voltage - Supply: 3.3V Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (5x5) ECCN: 5A991G Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2009-1,863-2009- 2,863-2009-6 Base Product Number: SKY66189 Product Status: Obsolete

Win Source Part Number: 1236206-SKY66189-11
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Test Frequency: 1.96GHz
Frequency: 1.93GHz ~ 1.995GHz
Gain: 40dB
Current - Supply: 370mA
P1dB: 31dBm
RF Type: General Purpose
Voltage - Supply: 3.3V
Package / Case: 28-SMD Module
Supplier Device Package: 28-MCM (5x5)
ECCN: 5A991G
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2009-1,863-2009-2,863-2009-6
Base Product Number: SKY66189
Product Status: Obsolete

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66189-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66189-11
RF and Wireless - RF Amplifiers SKY66189-11
IC AMP GPS 1.93-1.995GHZ 28MCM

IC AMP GPS 1.93-1.995GHZ 28MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66189-11 863-2009-2-ND 1236206-SKY66189-11 SKY66189-11
Product Name 1930 to 1995 MHz Linear Power Amplifier RF Amplifiers RF/IF and RFID - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 900 to 1990 MHz 1930 to 1995 MHz 1930 to 1995 MHz 1930 to 1995 MHz
Minimum Gain 40 dB 40 dB 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB 40 dB 40 dB
Output Power 23 dBm 31 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Sky5® LB/MLB/MB/HB Diversity Receive Module - SKY53746-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 81-lead
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
RF & MW Power Amplifier - AWL6153M7UP8 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2485 MHz
Maximum Gain 30.5 dB
View Details
3 suppliers