Skyworks Solutions, Inc. 1805 to 1880 MHz Linear Power Amplifier SKY66181-11

Description
Please note: SKY66181-11 is being discontinued and is not recommended for new designs. The SKY66181-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1805 to 1880 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66181-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet
Description
Please note: SKY66181-11 is being discontinued and is not recommended for new designs. The SKY66181-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1805 to 1880 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66181-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1805 to 1880 MHz Linear Power Amplifier - SKY66181-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
1805 to 1880 MHz Linear Power Amplifier
SKY66181-11
1805 to 1880 MHz Linear Power Amplifier SKY66181-11
Please note: SKY66181-11 is being discontinued and is not recommended for new designs. The SKY66181-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1805 to 1880 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring. The SKY66181-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Please note: SKY66181-11 is being discontinued and is not recommended for new designs.

The SKY66181-11 is a high-linearity power amplifier (PA) with fully matched input/output and high gain. The compact 5 x 5 mm PA is designed for FDD 3G/4G LTE small cell base stations operating from 1805 to 1880 MHz. The active biasing circuitry is integrated to compensate PA performance over temperature, voltage, and process variation as well as an internal coupler for power monitoring.
The SKY66181-11 requires minimal external components and is part of a high-linearity, pin-to-pin compatible PA family supporting all 3GPP bands.

Supplier's Site
RF Amplifiers - 863-2007-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2007-2-ND
RF Amplifiers 863-2007-2-ND
RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-MCM (5x5)

RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-MCM (5x5)

Buy Now Datasheet
RF Amplifiers - 863-2007-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-2007-1-ND
RF Amplifiers 863-2007-1-ND
RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-MCM (5x5)

RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-MCM (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SKY66181-11
895267-SKY66181-11
RF Amplifiers - SKY66181-11 895267-SKY66181-11
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 895267-SKY66181-11 Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-MCM (5x5) Package: Reel - TR Package: 28-SMD Module Mounting: Surface Mount Family Name: SKY66181 Categories: RF/IF and RFID Case / Package: 28-MCM (5x5) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8542.33.0001 Other Part Number: 863-2007-1, 863-2007-2, 863-2007-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 895267-SKY66181-11
Features: RF Amplifier IC General Purpose 1.805GHz ~ 1.88GHz 28-MCM (5x5)
Package: Reel - TR
Package: 28-SMD Module
Mounting: Surface Mount
Family Name: SKY66181
Categories: RF/IF and RFID
Case / Package: 28-MCM (5x5)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8542.33.0001
Other Part Number: 863-2007-1, 863-2007-2, 863-2007-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SKY66181-11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SKY66181-11
RF and Wireless - RF Amplifiers SKY66181-11
IC AMP GPS 1.805-1.88GHZ 28MCM

IC AMP GPS 1.805-1.88GHZ 28MCM

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SKY66181-11 863-2007-2-ND 895267-SKY66181-11 SKY66181-11
Product Name 1805 to 1880 MHz Linear Power Amplifier RF Amplifiers RF Amplifiers - SKY66181-11 RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1800 to 1880 MHz 1805 to 1880 MHz 1805 to 1880 MHz
Minimum Gain 41.5 dB 38 dB ? to 38 dB
Maximum Gain 41.5 dB 38 dB 38 dB
Output Power 23 dBm 31.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1218 MHz
Minimum Gain ? to 26.7 dB
Maximum Gain 26.7 dB
View Details
2.4 GHz Front-End for Wireless LAN and Bluetooth® Applications - SE2613T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details
2.4 GHz Transmit/Receive Front-end Module with Integrated Low-Noise Amplifier - SKY65352-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Output Power 20 dBm
Package Type Surface Mount; Plugin; MCM, 20-pin
View Details