Skyworks Solutions, Inc. Front-end Module for Wi-SUN® Applications SKY66122-11

Description
The SKY66122-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band, Wi-SUN, and other IoT applications operating in the 863 to 928 MHz frequency range. The SKY66122-11 is designed for ease of use and maximum flexibility with fully matched, 50 Ω RF input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 3.0 to 5.0 V that allows the SKY66122-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm (nominal) Multi-Chip Module (MCM), which allows for a highly manufacturable, low-cost solution.
Request a Quote
Description
The SKY66122-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band, Wi-SUN, and other IoT applications operating in the 863 to 928 MHz frequency range. The SKY66122-11 is designed for ease of use and maximum flexibility with fully matched, 50 Ω RF input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 3.0 to 5.0 V that allows the SKY66122-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm (nominal) Multi-Chip Module (MCM), which allows for a highly manufacturable, low-cost solution.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Front-end Module for Wi-SUN® Applications - SKY66122-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Front-end Module for Wi-SUN® Applications
SKY66122-11
Front-end Module for Wi-SUN® Applications SKY66122-11
The SKY66122-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band, Wi-SUN, and other IoT applications operating in the 863 to 928 MHz frequency range. The SKY66122-11 is designed for ease of use and maximum flexibility with fully matched, 50 Ω RF input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 3.0 to 5.0 V that allows the SKY66122-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve. The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm (nominal) Multi-Chip Module (MCM), which allows for a highly manufacturable, low-cost solution.

The SKY66122-11 is a high-performance, highly integrated RF front-end module (FEM) designed for high-power Industrial, Scientific, Medical (ISM) band, Wi-SUN, and other IoT applications operating in the 863 to 928 MHz frequency range.
The SKY66122-11 is designed for ease of use and maximum flexibility with fully matched, 50 Ω RF input and output, and digital controls compatible with 1.6 to 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 3.0 to 5.0 V that allows the SKY66122-11 to be used in battery powered applications over a wide spectrum of the battery discharge curve.
The SKY66122-11 is packaged in a 36-pin, 6 x 6 x 0.9 mm (nominal) Multi-Chip Module (MCM), which allows for a highly manufacturable, low-cost solution.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66122-11
Product Name Front-end Module for Wi-SUN® Applications
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz High Power Wireless LAN Power Amplifier - SE2576L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details
2000-3000 MHz Low-Noise Power Amplifier Driver - SKY65081-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2000 to 3000 MHz
Minimum Gain 14.3 dB
View Details
2 suppliers
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers