Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY66119-11

Description
Win Source Part Number: 1236141-SKY66119-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: Shutdown Mode Package: Tape & Reel Standard Package: 4,500 Frequency: 450MHz ~ 470MHz RF Type: ISM Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (6x6) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1945-6,863-1945- 1,863-1945-2 Base Product Number: SKY66119
Request a Quote Datasheet
Description
Win Source Part Number: 1236141-SKY66119-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: Shutdown Mode Package: Tape & Reel Standard Package: 4,500 Frequency: 450MHz ~ 470MHz RF Type: ISM Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (6x6) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1945-6,863-1945- 1,863-1945-2 Base Product Number: SKY66119
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236141-SKY66119-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236141-SKY66119-11
RF/IF and RFID - RF Front End (LNA + PA) 1236141-SKY66119-11
Win Source Part Number: 1236141-SKY66119-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Features: Shutdown Mode Package: Tape & Reel Standard Package: 4,500 Frequency: 450MHz ~ 470MHz RF Type: ISM Package / Case: 28-SMD Module Supplier Device Package: 28-MCM (6x6) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.33.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-1945-6,863-1945- 1,863-1945-2 Base Product Number: SKY66119

Win Source Part Number: 1236141-SKY66119-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Features: Shutdown Mode
Package: Tape & Reel
Standard Package: 4,500
Frequency: 450MHz ~ 470MHz
RF Type: ISM
Package / Case: 28-SMD Module
Supplier Device Package: 28-MCM (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1945-6,863-1945-1,863-1945-2
Base Product Number: SKY66119

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236141-SKY66119-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 4.50E8 to 4.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details