Skyworks Solutions, Inc. 460 MHz Transmit/Receive Front-End Module SKY66119-11

Description
Please note: SKY66119-11 is being discontinued and is not recommended for new designs. The SKY66119-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.5 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.3 dB noise figure (NF) and 15.5 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 1.7 dB and 15 dB, respectively. The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution. Reference Designs The SKY66119-11 FEM has been designed into reference designs with products from Silicon Labs and Texas Instruments. Combined with our partners’ platforms, the SKY66119-11 meets today’s demand for long-range, low-power and cost-effective solutions. Silicon Labs: Si446x Texas Instruments: CC112x
Request a Quote
Description
Please note: SKY66119-11 is being discontinued and is not recommended for new designs. The SKY66119-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.5 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.3 dB noise figure (NF) and 15.5 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 1.7 dB and 15 dB, respectively. The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution. Reference Designs The SKY66119-11 FEM has been designed into reference designs with products from Silicon Labs and Texas Instruments. Combined with our partners’ platforms, the SKY66119-11 meets today’s demand for long-range, low-power and cost-effective solutions. Silicon Labs: Si446x Texas Instruments: CC112x
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
460 MHz Transmit/Receive Front-End Module - SKY66119-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
460 MHz Transmit/Receive Front-End Module
SKY66119-11
460 MHz Transmit/Receive Front-End Module SKY66119-11
Please note: SKY66119-11 is being discontinued and is not recommended for new designs. The SKY66119-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches. The device transmit chain features +30.5 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.3 dB noise figure (NF) and 15.5 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 1.7 dB and 15 dB, respectively. The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption. The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution. Reference Designs The SKY66119-11 FEM has been designed into reference designs with products from Silicon Labs and Texas Instruments. Combined with our partners’ platforms, the SKY66119-11 meets today’s demand for long-range, low-power and cost-effective solutions. Silicon Labs: Si446x Texas Instruments: CC112x

Please note: SKY66119-11 is being discontinued and is not recommended for new designs.

The SKY66119-11 is a high-performance, transmit/receive (T/R) front-end module (FEM). The device provides a complete T/R chain with T/R switches.
The device transmit chain features +30.5 dBm output. The device receive chain features a low-noise amplifier (LNA) with a 1.3 dB noise figure (NF) and 15.5 dB gain. The cascaded NF and gain, taking into account the 0.4 dB insertion loss transmit/receive antenna switch, are 1.7 dB and 15 dB, respectively.
The module also has a shut-down mode, PA bypass mode, and LNA bypass mode to minimize power consumption.
The device is mounted in a 28-pin, 6 x 6 mm Multi-Chip Module (MCM) surface-mount technology (SMT) package, which allows for a highly manufacturable low-cost solution.
Reference Designs
The SKY66119-11 FEM has been designed into reference designs with products from Silicon Labs and Texas Instruments. Combined with our partners’ platforms, the SKY66119-11 meets today’s demand for long-range, low-power and cost-effective solutions.
Silicon Labs: Si446x
Texas Instruments: CC112x

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66119-11
Product Name 460 MHz Transmit/Receive Front-End Module
Output Power 30.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

WLAN 802.11,b,g Front-end Module - SKY65206-13 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 24-pin
View Details
2.4-2.5 GHz WLAN Power Amplifier - SKY65135-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Specs
Applications RF Microwave
View Details