Skyworks Solutions, Inc. Low-Power, Low Energy Front-End Module for Bluetooth® Range Extension Applications SKY66110-11

Description
The SKY66110-11 is a highly integrated front-end module (FEM) designed for devices that support Bluetooth® range extension applications (including low energy) operating in the 2.4 to 2.485 GHz range. The device is provided in a 3.3 x 3.0 x 0.8 mm 20-pin MCM package. Reference Design The SKY66110-11 FEM has been designed into reference designs with products from Dialog Semiconductor. Combined with our partners’ platforms, the SKY66110-11 meets today’s demand for long-range, low-power and cost-effective solutions. Please visit Dialog's DA14580(opens in a new tab) product page for more information
Request a Quote
Description
The SKY66110-11 is a highly integrated front-end module (FEM) designed for devices that support Bluetooth® range extension applications (including low energy) operating in the 2.4 to 2.485 GHz range. The device is provided in a 3.3 x 3.0 x 0.8 mm 20-pin MCM package. Reference Design The SKY66110-11 FEM has been designed into reference designs with products from Dialog Semiconductor. Combined with our partners’ platforms, the SKY66110-11 meets today’s demand for long-range, low-power and cost-effective solutions. Please visit Dialog's DA14580(opens in a new tab) product page for more information
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Power, Low Energy Front-End Module for Bluetooth® Range Extension Applications - SKY66110-11 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low-Power, Low Energy Front-End Module for Bluetooth® Range Extension Applications
SKY66110-11
Low-Power, Low Energy Front-End Module for Bluetooth® Range Extension Applications SKY66110-11
The SKY66110-11 is a highly integrated front-end module (FEM) designed for devices that support Bluetooth® range extension applications (including low energy) operating in the 2.4 to 2.485 GHz range. The device is provided in a 3.3 x 3.0 x 0.8 mm 20-pin MCM package. Reference Design The SKY66110-11 FEM has been designed into reference designs with products from Dialog Semiconductor. Combined with our partners’ platforms, the SKY66110-11 meets today’s demand for long-range, low-power and cost-effective solutions. Please visit Dialog's DA14580(opens in a new tab) product page for more information

The SKY66110-11 is a highly integrated front-end module (FEM) designed for devices that support Bluetooth® range extension applications (including low energy) operating in the 2.4 to 2.485 GHz range.
The device is provided in a 3.3 x 3.0 x 0.8 mm 20-pin MCM package.
Reference Design
The SKY66110-11 FEM has been designed into reference designs with products from Dialog Semiconductor. Combined with our partners’ platforms, the SKY66110-11 meets today’s demand for long-range, low-power and cost-effective solutions.
Please visit Dialog's DA14580(opens in a new tab) product page for more information

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY66110-11
Product Name Low-Power, Low Energy Front-End Module for Bluetooth® Range Extension Applications
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Rx Diversity FEM with Carrier Aggregation (B26, B8, B20, B1/4, B3, and B7) - SKY13745-21 - Skyworks Solutions, Inc.
Specs
Frequency Range 698 to 2690 MHz
Package Type Surface Mount; MCM, 29-pad
View Details
Specs
Applications RF Microwave
View Details
814-849 MHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65370-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 814 to 849 MHz
Minimum Gain 39 dB
View Details
860-930 MHz RF Front-end Module - SKY65378-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 4.8 volts
View Details