Win Source Part Number: 1236144-SKY66110-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 4,500
Frequency: 2.4GHz
RF Type: Bluetooth
Package / Case: 20-SMD Module
Supplier Device Package: 20-MCM (3.3x3)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-1801-6,863-1801-
Base Product Number: SKY66110
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1236144-SKY66110-11 |
| Product Name | RF/IF and RFID - RF Front End (LNA + PA) |
| Frequency | 2.40E9 Hz |