Skyworks Solutions, Inc. RF/IF and RFID - RF Front End (LNA + PA) SKY66108-11

Description
Win Source Part Number: 1236136-SKY66108-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.483GHz RF Type: Zigbee® Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2211-1,863-2211- 2,1287-SKY66108-11,S KY66108-11,863-2211- 6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1236136-SKY66108-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.483GHz RF Type: Zigbee® Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2211-1,863-2211- 2,1287-SKY66108-11,S KY66108-11,863-2211- 6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Front End (LNA + PA) - 1236136-SKY66108-11 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Front End (LNA + PA)
1236136-SKY66108-11
RF/IF and RFID - RF Front End (LNA + PA) 1236136-SKY66108-11
Win Source Part Number: 1236136-SKY66108-11 Category: RF/IF and RFID>RF Front End (LNA + PA) Package: Tape & Reel Standard Package: 3,000 Frequency: 2.4GHz ~ 2.483GHz RF Type: Zigbee® Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-QFN (3x3) ECCN: 5A991G Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Other Names: 863-2211-1,863-2211- 2,1287-SKY66108-11,S KY66108-11,863-2211- 6 Product Status: Obsolete

Win Source Part Number: 1236136-SKY66108-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 3,000
Frequency: 2.4GHz ~ 2.483GHz
RF Type: Zigbee®
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-QFN (3x3)
ECCN: 5A991G
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2211-1,863-2211-2,1287-SKY66108-11,SKY66108-11,863-2211-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236136-SKY66108-11
Product Name RF/IF and RFID - RF Front End (LNA + PA)
Frequency 2.40E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details