Win Source Part Number: 965069-SKY66101-11
Category: RF/IF and RFID>RF Front End (LNA + PA)
Package: Tape & Reel
Standard Package: 4,500
Frequency: 902MHz ~ 928MHz
RF Type: ISM
Package / Case: 36-SMD Module
Supplier Device Package: 36-MCM (6x6)
ECCN: 5A991G
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Other Names: 863-2006-2,863-2006-
Base Product Number: SKY66101
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 965069-SKY66101-11 |
| Product Name | RF/IF and RFID - RF Front End (LNA + PA) |
| Frequency | 9.02E8 to 9.28E8 Hz |